N-Channel 200V 7.8A (Tc) 50W (Tc) Through Hole I-PAK
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 001263-FQU10N20CTU
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 50W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: I-Pak
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 7.8A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 26nC @ 10V
Max Input Capacitance: 510pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 360 mOhm @ 3.9A, 10V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
Quantity per package: 5,040
MOSFETs N-CH/200V/10A/QFET Product overview: FQU10N20CTU from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 10A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQU10N20CTU can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | FQU10N20CTU-ND | 001263-FQU10N20CTU | 2088-FQU10N20CTU | FQU10N20CTU |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQU10N20CTU | 200V 10A MOSFET Transistor | MOSFET |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | |
| Package Type | TO-251-3 Short Leads, IPAK, TO-251AA | SOT3; I-Pak | Tube | |
| V(BR)DSS | 200 volts | |||
| PD | 50000 milliwatts | 50 milliwatts |