Texas Instruments CSD17381F4 30V, N-Channel FemtoFET?MOSFET CSD17381F4T

Description
30V, N-Channel FemtoFET?MOSFET 3-PICOSTAR -55 to 150
Request a Quote
Description
30V, N-Channel FemtoFET?MOSFET 3-PICOSTAR -55 to 150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CSD17381F4T is a 30-V N-channel FemtoFET™ MOSFET in a 3-pin Picostar package measuring 1.0 mm × 0.6 mm with a maximum height of 0.36 mm, optimized for load switching and handheld applications. It has a typical on-resistance of 90 mΩ at VGS = 4.5 V, a gate charge total of 1040 pC, and a threshold voltage of 0.85 V. The device includes integrated ESD protection rated at >4 kV HBM and >2 kV CDM, operates from -55°C to 150°C, and is RoHS compliant. It is supplied in a 250-piece small tape and reel format.

Datasheet Summary
Powered by GS/AI

The CSD17381F4T is a 30-V N-channel FemtoFET™ MOSFET in a 3-pin Picostar package measuring 1.0 mm × 0.6 mm with a maximum height of 0.36 mm, optimized for load switching and handheld applications. It has a typical on-resistance of 90 mΩ at VGS = 4.5 V, a gate charge total of 1040 pC, and a threshold voltage of 0.85 V. The device includes integrated ESD protection rated at >4 kV HBM and >2 kV CDM, operates from -55°C to 150°C, and is RoHS compliant. It is supplied in a 250-piece small tape and reel format.

Suppliers

Company
Product
Description
Supplier Links
CSD17381F4 30V, N-Channel FemtoFET?MOSFET - CSD17381F4T - Texas Instruments
Dallas, TX, United States
CSD17381F4 30V, N-Channel FemtoFET?MOSFET
CSD17381F4T
CSD17381F4 30V, N-Channel FemtoFET?MOSFET CSD17381F4T
30V, N-Channel FemtoFET?MOSFET 3-PICOSTAR -55 to 150

30V, N-Channel FemtoFET?MOSFET 3-PICOSTAR -55 to 150

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17381F4T - 1030601-CSD17381F4T - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17381F4T
1030601-CSD17381F4T
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17381F4T 1030601-CSD17381F4T
Manufacturer: Texas Instruments Win Source Part Number: 1030601-CSD17381F4T Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 500mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 3-PICOSTAR Dimension: 3-XFDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 3.1A (Ta) Gate-Source Threshold Voltage: 1.1V @ 250μA Max Gate Charge: 1.35nC @ 4.5V Max Input Capacitance: 195pF @ 15V Maximum Gate-Source Voltage: 12V Maximum Rds On at Id,Vgs: 109 mOhm @ 500mA, 8V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1030601-CSD17381F4T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 500mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 3-PICOSTAR
Dimension: 3-XFDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 3.1A (Ta)
Gate-Source Threshold Voltage: 1.1V @ 250μA
Max Gate Charge: 1.35nC @ 4.5V
Max Input Capacitance: 195pF @ 15V
Maximum Gate-Source Voltage: 12V
Maximum Rds On at Id,Vgs: 109 mOhm @ 500mA, 8V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
MOSFETs - 8239240 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8239240
MOSFETs 8239240
FemtoFET MOSFET N-Ch 3.1A 30V Case 0402

FemtoFET MOSFET N-Ch 3.1A 30V Case 0402

Supplier's Site
MOSFETs - 1684358 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1684358
MOSFETs 1684358
FemtoFET MOSFET N-Ch 3.1A 30V Case 0402

FemtoFET MOSFET N-Ch 3.1A 30V Case 0402

Supplier's Site
Single FETs, MOSFETs - 296-CSD17381F4TDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-CSD17381F4TDKR-ND
Single FETs, MOSFETs 296-CSD17381F4TDKR-ND
N-Channel 30V 3.1A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR

N-Channel 30V 3.1A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR

Buy Now Datasheet
Single FETs, MOSFETs - 296-CSD17381F4TTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-CSD17381F4TTR-ND
Single FETs, MOSFETs 296-CSD17381F4TTR-ND
N-Channel 30V 3.1A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR

N-Channel 30V 3.1A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR

Buy Now Datasheet
Single FETs, MOSFETs - 296-CSD17381F4TCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-CSD17381F4TCT-ND
Single FETs, MOSFETs 296-CSD17381F4TCT-ND
N-Channel 30V 3.1A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR

N-Channel 30V 3.1A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR

Buy Now Datasheet
Singapore, Singapore
N-Channel 117 mOhm LGA MOSFET Transistor
278-CSD17381F4T
N-Channel 117 mOhm LGA MOSFET Transistor 278-CSD17381F4T
30-V, N channel NexFET™ power MOSFET, single LGA 1 mm x 0.6 mm, 117 mOhm, gate ESD protection 3-PICOSTAR -55 to 150 Product overview: CSD17381F4T from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 117 mOhm, LGA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 117 mOhm, LGA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17381F4T can be used for catalog matching and distributor lookup.

30-V, N channel NexFET™ power MOSFET, single LGA 1 mm x 0.6 mm, 117 mOhm, gate ESD protection 3-PICOSTAR -55 to 150 Product overview: CSD17381F4T from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 117 mOhm, LGA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 117 mOhm, LGA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17381F4T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 30V,N-Ch FemtoFET MOSFET

MOSFET 30V,N-Ch FemtoFET MOSFET

Buy Now Datasheet
Mosfet, N-Channel, 30V, 3.1A, Lga-3; Transistor Polarity Texas Instruments - 26AJ5568 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Channel, 30V, 3.1A, Lga-3; Transistor Polarity Texas Instruments
26AJ5568
Mosfet, N-Channel, 30V, 3.1A, Lga-3; Transistor Polarity Texas Instruments 26AJ5568
MOSFET, N-CHANNEL, 30V, 3.1A, LGA-3; Transistor Polarity:N Channel; Continuous Drain Current Id:3.1A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.084ohm; Rds(on) Test Voltage Vgs:8V; Threshold Voltage Vgs:850mV; Power RoHS Compliant: Yes

MOSFET, N-CHANNEL, 30V, 3.1A, LGA-3; Transistor Polarity:N Channel; Continuous Drain Current Id:3.1A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.084ohm; Rds(on) Test Voltage Vgs:8V; Threshold Voltage Vgs:850mV; Power RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD17381F4T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD17381F4T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD17381F4T
MOSFET N-CH 30V 3.1A 3PICOSTAR

MOSFET N-CH 30V 3.1A 3PICOSTAR

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number CSD17381F4T 1030601-CSD17381F4T 8239240 296-CSD17381F4TDKR-ND 278-CSD17381F4T CSD17381F4T 26AJ5568 CSD17381F4T
Product Name CSD17381F4 30V, N-Channel FemtoFET?MOSFET TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17381F4T MOSFETs Single FETs, MOSFETs N-Channel 117 mOhm LGA MOSFET Transistor MOSFET Mosfet, N-Channel, 30V, 3.1A, Lga-3; Transistor Polarity Texas Instruments Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel
V(BR)DSS 30 volts 30 volts
IDSS 10000 milliamps 3100 milliamps
VGS(off) 12 volts
rDS(on) 0.1170 ohms 0.0840 ohms
Unlock Full Specs
to access all available technical data