onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP60N03L FQP60N03L

Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1178986-FQP60N03L Power Dissipation: 100 W Rise Time: 155 ns Fall Time: 75 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-220 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Operating Temperature: 175 °C Continuous Drain Current (ID): 60 A Drain to Source Breakdown Voltage: 30 V Turn-Off Delay Time: 10 ns Drain to Source Resistance: 13.5 mΩ Gate to Source Voltage (Vgs): 20 V
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1178986-FQP60N03L Power Dissipation: 100 W Rise Time: 155 ns Fall Time: 75 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-220 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Operating Temperature: 175 °C Continuous Drain Current (ID): 60 A Drain to Source Breakdown Voltage: 30 V Turn-Off Delay Time: 10 ns Drain to Source Resistance: 13.5 mΩ Gate to Source Voltage (Vgs): 20 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP60N03L - 1178986-FQP60N03L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP60N03L
1178986-FQP60N03L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP60N03L 1178986-FQP60N03L
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1178986-FQP60N03L Power Dissipation: 100 W Rise Time: 155 ns Fall Time: 75 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-220 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Operating Temperature: 175 °C Continuous Drain Current (ID): 60 A Drain to Source Breakdown Voltage: 30 V Turn-Off Delay Time: 10 ns Drain to Source Resistance: 13.5 mΩ Gate to Source Voltage (Vgs): 20 V

Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1178986-FQP60N03L
Power Dissipation: 100 W
Rise Time: 155 ns
Fall Time: 75 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: TO-220
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Operating Temperature: 175 °C
Continuous Drain Current (ID): 60 A
Drain to Source Breakdown Voltage: 30 V
Turn-Off Delay Time: 10 ns
Drain to Source Resistance: 13.5 mΩ
Gate to Source Voltage (Vgs): 20 V

Buy Now
Singapore, Singapore
TO-220 MOSFET Transistor
285-FQP60N03L
TO-220 MOSFET Transistor 285-FQP60N03L
Not available to order TO-220 Product overview: FQP60N03L from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, TO-220, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FQP60N03L can be used for catalog matching and distributor lookup.

Not available to order TO-220 Product overview: FQP60N03L from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, TO-220, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FQP60N03L can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1178986-FQP60N03L 285-FQP60N03L
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP60N03L TO-220 MOSFET Transistor
Package Type TO-220; SOT3; TO-220
Unlock Full Specs
to access all available technical data

Similar Products

CSD17313Q2 30V N Channel NexFET? Power MOSFET - CSD17313Q2 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0320 ohms
View Details
9 suppliers
 - 1EDI3030ASXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-DSO-2
Packing Method Tape Reel; Tape & Reel
View Details
MOSFETs - 2139221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type PowerDI5060
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK6246-75C,118 - 1025154-BUK6246-75C,118 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 75 volts
PD 60000 milliwatts
View Details
5 suppliers