onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB9N15TM FQB9N15TM

Description
Manufacturer: ON Semiconductor Win Source Part Number: 872244-FQB9N15TM Series: QFET® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 150 V 9A (Tc) 3.75W (Ta), 75W (Tc) Surface Mount D²PAK Package: Reel - TR Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: Surface Mount Part Status: Obsolete Family Name: FQB9 Categories: Discrete Semiconductor Products Case / Package: D2PAK ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 872244-FQB9N15TM Series: QFET® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 150 V 9A (Tc) 3.75W (Ta), 75W (Tc) Surface Mount D²PAK Package: Reel - TR Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: Surface Mount Part Status: Obsolete Family Name: FQB9 Categories: Discrete Semiconductor Products Case / Package: D2PAK ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB9N15TM - 872244-FQB9N15TM - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB9N15TM
872244-FQB9N15TM
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB9N15TM 872244-FQB9N15TM
Manufacturer: ON Semiconductor Win Source Part Number: 872244-FQB9N15TM Series: QFET® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 150 V 9A (Tc) 3.75W (Ta), 75W (Tc) Surface Mount D²PAK Package: Reel - TR Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: Surface Mount Part Status: Obsolete Family Name: FQB9 Categories: Discrete Semiconductor Products Case / Package: D2PAK ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 872244-FQB9N15TM
Series: QFET®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 150 V 9A (Tc) 3.75W (Ta), 75W (Tc) Surface Mount D²PAK
Package: Reel - TR
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: Surface Mount
Part Status: Obsolete
Family Name: FQB9
Categories: Discrete Semiconductor Products
Case / Package: D2PAK
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 872244-FQB9N15TM
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB9N15TM
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD18532Q5B 60-V, N-Channel NexFET? Power MOSFET - CSD18532Q5B - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
rDS(on) 0.0043 ohms
View Details
8 suppliers
60V 0.3A MOSFET Transistor - 289-2N7002DWH6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
View Details
8 suppliers
Single FETs, MOSFETs - 568-5983-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
4 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910021SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers