Texas Instruments CSD18532Q5B 60-V, N-Channel NexFET? Power MOSFET CSD18532Q5B

Description
60-V, N-Channel NexFET? Power MOSFET 8-VSON-CLIP -55 to 150
Request a Quote
Description
60-V, N-Channel NexFET? Power MOSFET 8-VSON-CLIP -55 to 150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CSD18532Q5B is a 60V N-channel NexFET power MOSFET in a 5mm × 6mm SON package designed for power conversion applications such as DC-DC conversion and synchronous rectification. It has a typical drain-to-source on-resistance of 2.5mΩ at 10V gate-source voltage and 3.3mΩ at 4.5V, with a gate threshold voltage range of 1.5V to 2.2V. The device supports a continuous drain current of 100A limited by the package and 172A limited by silicon at 25°C, with a single-pulse avalanche energy rating of 320mJ. Maximum junction temperature is 150°C, with a junction-to-case thermal resistance of 0.8°C/W and junction-to-ambient thermal resistance of up to 50°C/W on a 1in² 2oz Cu pad. It is RoHS compliant and halogen-free.

Datasheet Summary
Powered by GS/AI

The CSD18532Q5B is a 60V N-channel NexFET power MOSFET in a 5mm × 6mm SON package designed for power conversion applications such as DC-DC conversion and synchronous rectification. It has a typical drain-to-source on-resistance of 2.5mΩ at 10V gate-source voltage and 3.3mΩ at 4.5V, with a gate threshold voltage range of 1.5V to 2.2V. The device supports a continuous drain current of 100A limited by the package and 172A limited by silicon at 25°C, with a single-pulse avalanche energy rating of 320mJ. Maximum junction temperature is 150°C, with a junction-to-case thermal resistance of 0.8°C/W and junction-to-ambient thermal resistance of up to 50°C/W on a 1in² 2oz Cu pad. It is RoHS compliant and halogen-free.

Suppliers

Company
Product
Description
Supplier Links
CSD18532Q5B 60-V, N-Channel NexFET? Power MOSFET - CSD18532Q5B - Texas Instruments
Dallas, TX, United States
CSD18532Q5B 60-V, N-Channel NexFET? Power MOSFET
CSD18532Q5B
CSD18532Q5B 60-V, N-Channel NexFET? Power MOSFET CSD18532Q5B
60-V, N-Channel NexFET? Power MOSFET 8-VSON-CLIP -55 to 150

60-V, N-Channel NexFET? Power MOSFET 8-VSON-CLIP -55 to 150

Buy Now Datasheet
Single FETs, MOSFETs - 296-35628-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-35628-1-ND
Single FETs, MOSFETs 296-35628-1-ND
N-Channel 60V 100A (Ta) 3.2W (Ta), 156W (Tc) Surface Mount 8-VSONP (5x6)

N-Channel 60V 100A (Ta) 3.2W (Ta), 156W (Tc) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-35628-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-35628-2-ND
Single FETs, MOSFETs 296-35628-2-ND
N-Channel 60V 100A (Ta) 3.2W (Ta), 156W (Tc) Surface Mount 8-VSONP (5x6)

N-Channel 60V 100A (Ta) 3.2W (Ta), 156W (Tc) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-35628-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-35628-6-ND
Single FETs, MOSFETs 296-35628-6-ND
N-Channel 60V 100A (Ta) 3.2W (Ta), 156W (Tc) Surface Mount 8-VSONP (5x6)

N-Channel 60V 100A (Ta) 3.2W (Ta), 156W (Tc) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18532Q5B - 013374-CSD18532Q5B - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18532Q5B
013374-CSD18532Q5B
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18532Q5B 013374-CSD18532Q5B
Manufacturer: Texas Instruments Win Source Part Number: 013374-CSD18532Q5B Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.2W (Ta), 156W (Tc) Family Name: CSD18532Q5B Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-VSON (5x6) Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 100A (Ta) Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 58nC @ 10V Max Input Capacitance: 5070pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.2 mOhm @ 25A, 10V Alternative Parts (Cross-Reference): SiR688DP-T1-GE3; BSC039N06NS; BSC039N06NSATMA1; BSC034N06NS; Introduction Date: December 18, 2012 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Motor Drive & Control, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 013374-CSD18532Q5B
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.2W (Ta), 156W (Tc)
Family Name: CSD18532Q5B
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-VSON (5x6)
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 100A (Ta)
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 58nC @ 10V
Max Input Capacitance: 5070pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.2 mOhm @ 25A, 10V
Alternative Parts (Cross-Reference): SiR688DP-T1-GE3; BSC039N06NS; BSC039N06NSATMA1; BSC034N06NS;
Introduction Date: December 18, 2012
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Motor Drive & Control, Industrial

Buy Now Datasheet
Singapore, Singapore
60V 100A MOSFET Transistor
278-CSD18532Q5B
60V 100A MOSFET Transistor 278-CSD18532Q5B
60V N-CH MOSFET, 3.2mR Rds(on), 100A ID, SON5x6 Product overview: CSD18532Q5B from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18532Q5B can be used for catalog matching and distributor lookup.

60V N-CH MOSFET, 3.2mR Rds(on), 100A ID, SON5x6 Product overview: CSD18532Q5B from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18532Q5B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - CSD18532Q5B - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD18532Q5B
Single FETs, MOSFETs CSD18532Q5B
MOSFET N-CH 60V 100A 8VSON

MOSFET N-CH 60V 100A 8VSON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 60-V N-Ch NexFET Pwr MOSFET

MOSFET 60-V N-Ch NexFET Pwr MOSFET

Buy Now Datasheet
Mosfet, N Channel, 60V, 100A, 0.0025Ohm, Son-8; Transistor Polarity Texas Instruments - 63W5308 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 60V, 100A, 0.0025Ohm, Son-8; Transistor Polarity Texas Instruments
63W5308
Mosfet, N Channel, 60V, 100A, 0.0025Ohm, Son-8; Transistor Polarity Texas Instruments 63W5308
MOSFET, N CHANNEL, 60V, 100A, 0.0025OHM, SON-8; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:100A; On Resistance Rds(on):0.0025ohm; Transistor Mounting:Surface Mount; No. of Pins:8Pins RoHS Compliant: Yes

MOSFET, N CHANNEL, 60V, 100A, 0.0025OHM, SON-8; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:100A; On Resistance Rds(on):0.0025ohm; Transistor Mounting:Surface Mount; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site
Mosfet, N-Ch, 60V, 100A, Vson-8; Transistor Polarity Texas Instruments - 29AH3837 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 100A, Vson-8; Transistor Polarity Texas Instruments
29AH3837
Mosfet, N-Ch, 60V, 100A, Vson-8; Transistor Polarity Texas Instruments 29AH3837
MOSFET, N-CH, 60V, 100A, VSON-8; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.0025ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.8V; Power RoHS Compliant: Yes

MOSFET, N-CH, 60V, 100A, VSON-8; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.0025ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.8V; Power RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD18532Q5B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD18532Q5B
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD18532Q5B
MOSFET N-CH 60V 100A 8VSON

MOSFET N-CH 60V 100A 8VSON

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number CSD18532Q5B 296-35628-1-ND 013374-CSD18532Q5B 278-CSD18532Q5B CSD18532Q5B CSD18532Q5B 63W5308 29AH3837 CSD18532Q5B
Product Name CSD18532Q5B 60-V, N-Channel NexFET? Power MOSFET Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18532Q5B 60V 100A MOSFET Transistor Single FETs, MOSFETs MOSFET Mosfet, N Channel, 60V, 100A, 0.0025Ohm, Son-8; Transistor Polarity Texas Instruments Mosfet, N-Ch, 60V, 100A, Vson-8; Transistor Polarity Texas Instruments Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel N-Channel
V(BR)DSS 60 volts 60 volts 60 volts
rDS(on) 0.0043 ohms 0.0025 ohms 0.0025 ohms
IDSS 143000 milliamps 100000 milliamps 100000 milliamps 100000 milliamps
QG 44 nC
Unlock Full Specs
to access all available technical data