The ALD910021SAL is a dual supercapacitor auto-balancing MOSFET array designed to balance leakage currents in up to two series-connected supercapacitors. It is housed in an 8-pin SOIC package measuring 4.69mm to 5.00mm in length and 3.50mm to 4.05mm in width. Each device features a precision gate threshold voltage of 2.10V at 1µA drain-source current, with output current varying exponentially from under 0.3nA to over 1000µA based on input voltage. It operates from -40°C to +85°C, supports up to 10.6V drain-source voltage, and is rated for 80mA operating current. The device meets RoHS standards as indicated by its lead-free designation.
Transistor Supercapacitor Auto Balancing 2 N-Channel (Dual) 10.6V 80mA Surface Mount 8-SOIC
MOSFET DUAL SAB 10.6V EE 8SOIC
MOSFET Dual SAB MOSFET ARRAY VT=2.10V
| Advanced Linear Devices, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | ALD910021SAL | ALD910021SAL | ALD910021SAL |
| Product Name | QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB) MOSFET ARRAY | Discrete Semiconductor Products - Transistors - Special Purpose | MOSFET |
| Polarity | N-Channel | ||
| MOSFET Operating Mode | Enhancement; Precision Enhancement Mode | ||
| V(BR)DSS | 10.6 volts |