onsemi 100V 7.3A MOSFET Transistor FQB7N10LTM

Description
MOSFET N-CH 100V 7.3A D2PAK Product overview: FQB7N10LTM from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 7.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 7.3A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FQB7N10LTM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 100V 7.3A D2PAK Product overview: FQB7N10LTM from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 7.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 7.3A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FQB7N10LTM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 7.3A MOSFET Transistor
285-FQB7N10LTM
100V 7.3A MOSFET Transistor 285-FQB7N10LTM
MOSFET N-CH 100V 7.3A D2PAK Product overview: FQB7N10LTM from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 7.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 7.3A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FQB7N10LTM can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 7.3A D2PAK Product overview: FQB7N10LTM from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 7.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 7.3A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FQB7N10LTM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB7N10LTM - 1039666-FQB7N10LTM - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB7N10LTM
1039666-FQB7N10LTM
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB7N10LTM 1039666-FQB7N10LTM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039666-FQB7N10LTM Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.75W (Ta), 40W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK (TO-263AB) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 7.3A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 6nC @ 5V Max Input Capacitance: 290pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 350 mOhm @ 3.65A, 10V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039666-FQB7N10LTM
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.75W (Ta), 40W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK (TO-263AB)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 7.3A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 6nC @ 5V
Max Input Capacitance: 290pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 350 mOhm @ 3.65A, 10V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-FQB7N10LTM 1039666-FQB7N10LTM
Product Name 100V 7.3A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB7N10LTM
Polarity N-Channel N-Channel; N-Channel
PD 3750 milliwatts 3750 to 40000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

CSD17322Q5A 30V, N-Channel NexFET? Power MOSFET - CSD17322Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0124 ohms
View Details
6 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 20N60C3 - 151148-20N60C3 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 650 volts
PD 208000 milliwatts
View Details
2 suppliers
MOSFETs - 1827289P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type TO-252 (DPAK); TO-252
View Details
20 V, N-channel Trench MOSFET - BUK4D16-20X - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts
IDSS 26000 milliamps
View Details
5 suppliers