The 2N6849 is a P-channel power MOSFET in a hermetically sealed TO-205AF/TO-39 package, rated for -100V drain-to-source breakdown voltage and -6.5A continuous drain current, with a maximum on-state resistance of 0.30Ω at -10V gate-source bias. It features repetitive avalanche capability with 2.5mJ per pulse and a peak diode reverse recovery dv/dt of -5.5V/ns. The device is qualified to MIL-PRF-19500 for space applications and meets ESD Class 1C per MIL-STD-750, Method 1020. It operates from -55°C to +150°C junction temperature with a junction-to-case thermal resistance of 5.0°C/W.
-100V Single P-Channel Hi-Rel MOSFET in a TO-205AF package - A 2N6849 with Hermetic Packaging
Benefits
Similar Parts
2N6849
A 2N6849 with Hermetic Packaging
IRFF9130
A IRFF9130 with Hermetic Packaging
JANS2N6849
A JANS2N6849 with Hermetic Packaging
JANTX2N6849 A JANTX2N6849 with Hermetic Packaging
JANTXV2N6849 A JANTXV2N6849 with Hermetic Packaging
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 2N6849 |
| Product Name | High Reliability - Defense - Power - HiRel MOSFETs - Single channel high reliability power MOSFETs - 2N6849 |
| Polarity | P-Channel; P |