onsemi Single FETs, MOSFETs FQA90N10V2

Description
N-Channel 100V 105A (Tc) 330W (Tc) Through Hole TO-3P
Request a Quote Datasheet
Description
N-Channel 100V 105A (Tc) 330W (Tc) Through Hole TO-3P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FQA90N10V2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQA90N10V2-ND
Single FETs, MOSFETs FQA90N10V2-ND
N-Channel 100V 105A (Tc) 330W (Tc) Through Hole TO-3P

N-Channel 100V 105A (Tc) 330W (Tc) Through Hole TO-3P

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQA90N10V2 - 1039574-FQA90N10V2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQA90N10V2
1039574-FQA90N10V2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQA90N10V2 1039574-FQA90N10V2
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039574-FQA90N10V2 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 330W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-3P Dimension: TO-3P-3, SC-65-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 105A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 191nC @ 10V Max Input Capacitance: 6150pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 10 mOhm @ 52.5A, 10V Alternative Parts (Cross-Reference): IXFX180N10; STY140NS10; FQH140N10; FQA90N10V2; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039574-FQA90N10V2
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 330W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-3P
Dimension: TO-3P-3, SC-65-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 105A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 191nC @ 10V
Max Input Capacitance: 6150pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 10 mOhm @ 52.5A, 10V
Alternative Parts (Cross-Reference): IXFX180N10; STY140NS10; FQH140N10; FQA90N10V2;
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
100V 105A MOSFET Transistor
278-FQA90N10V2
100V 105A MOSFET Transistor 278-FQA90N10V2
MOSFET N-CH 100V 105A TO3P Product overview: FQA90N10V2 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 105A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 105A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQA90N10V2 can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 105A TO3P Product overview: FQA90N10V2 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 105A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 105A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQA90N10V2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQA90N10V2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQA90N10V2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQA90N10V2
MOSFET N-CH 100V 105A TO3P

MOSFET N-CH 100V 105A TO3P

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FQA90N10V2-ND 1039574-FQA90N10V2 278-FQA90N10V2 FQA90N10V2
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQA90N10V2 100V 105A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-3; TO-3P-3, SC-65-3 TO-3; SOT3; TO-3P Tube TO-3P-3, SC-65-3
V(BR)DSS 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

300 Watt, 48 Volt, 1.8-2.2 GHz GaN RF Power Transistor - QPD2194 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI400
Power Gain 21 dB
View Details
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF4104S - 1020719-AUIRF4104S - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 40 volts
PD 140000 milliwatts
View Details
5 suppliers