onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQA8N90C_F109 FQA8N90C_F109

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 141650-FQA8N90C_F109 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 240W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-3PN Dimension: TO-3P-3, SC-65-3 Drain-Source Breakdown Voltage: 900V Continuous Drain Current at 25°C: 8A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 45nC @ 10V Max Input Capacitance: 2080pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.9 Ohm @ 4A, 10V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 141650-FQA8N90C_F109 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 240W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-3PN Dimension: TO-3P-3, SC-65-3 Drain-Source Breakdown Voltage: 900V Continuous Drain Current at 25°C: 8A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 45nC @ 10V Max Input Capacitance: 2080pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.9 Ohm @ 4A, 10V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQA8N90C_F109 - 141650-FQA8N90C_F109 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQA8N90C_F109
141650-FQA8N90C_F109
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQA8N90C_F109 141650-FQA8N90C_F109
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 141650-FQA8N90C_F109 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 240W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-3PN Dimension: TO-3P-3, SC-65-3 Drain-Source Breakdown Voltage: 900V Continuous Drain Current at 25°C: 8A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 45nC @ 10V Max Input Capacitance: 2080pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.9 Ohm @ 4A, 10V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 141650-FQA8N90C_F109
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 240W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-3PN
Dimension: TO-3P-3, SC-65-3
Drain-Source Breakdown Voltage: 900V
Continuous Drain Current at 25°C: 8A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 45nC @ 10V
Max Input Capacitance: 2080pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.9 Ohm @ 4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
900V 8A MOSFET Transistor
285-FQA8N90C_F109
900V 8A MOSFET Transistor 285-FQA8N90C_F109
MOSFET N-CH 900V 8A TO-3P Product overview: FQA8N90C_F109 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 8A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FQA8N90C_F109 can be used for catalog matching and distributor lookup.

MOSFET N-CH 900V 8A TO-3P Product overview: FQA8N90C_F109 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 8A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FQA8N90C_F109 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 141650-FQA8N90C_F109 285-FQA8N90C_F109
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQA8N90C_F109 900V 8A MOSFET Transistor
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 900 volts
PD 240000 milliwatts 240000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - BUK9107-55ATE,118-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-5, D2PAK (4 Leads + Tab), TO-263BB
Transistor Grade / Operating Range Automotive
View Details
4 suppliers
MOSFETs - 2441921 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type X2-DFN
View Details
Single FETs, MOSFETs - AUIRF1405ZS-7TRL-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab), TO-263CB
Transistor Grade / Operating Range Automotive
View Details
5 suppliers