Nexperia B.V. 60 V, N-channel Trench MOSFET BUK7D36-60EX

Description
N-channel enhancement mode Field-Effect Transistor (FET) in a medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Very fast switching Extended temperature range Tj = 175 °C Side wettable flanks for optical solder inspection Trench MOSFET technology AEC-Q101 qualified Applications Relay driver High-speed line driver Low-side load switch Switching circuits
Request a Quote
Description
N-channel enhancement mode Field-Effect Transistor (FET) in a medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Very fast switching Extended temperature range Tj = 175 °C Side wettable flanks for optical solder inspection Trench MOSFET technology AEC-Q101 qualified Applications Relay driver High-speed line driver Low-side load switch Switching circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel enhancement mode Field-Effect Transistor (FET) in a DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package measuring 2 mm x 2 mm x 0.65 mm, using Trench MOSFET technology. It has a drain-source voltage rating of 60 V, a continuous drain current of 14 A at 25 °C, and a maximum junction temperature of 175 °C. The device is AEC-Q101 qualified and features side wettable flanks for optical solder inspection.

Datasheet Summary
Powered by GS/AI

N-channel enhancement mode Field-Effect Transistor (FET) in a DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package measuring 2 mm x 2 mm x 0.65 mm, using Trench MOSFET technology. It has a drain-source voltage rating of 60 V, a continuous drain current of 14 A at 25 °C, and a maximum junction temperature of 175 °C. The device is AEC-Q101 qualified and features side wettable flanks for optical solder inspection.

Suppliers

Company
Product
Description
Supplier Links
60 V, N-channel Trench MOSFET - BUK7D36-60EX - Nexperia B.V.
Nijmegen, Netherlands
60 V, N-channel Trench MOSFET
BUK7D36-60EX
60 V, N-channel Trench MOSFET BUK7D36-60EX
N-channel enhancement mode Field-Effect Transistor (FET) in a medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Very fast switching Extended temperature range Tj = 175 °C Side wettable flanks for optical solder inspection Trench MOSFET technology AEC-Q101 qualified Applications Relay driver High-speed line driver Low-side load switch Switching circuits

N-channel enhancement mode Field-Effect Transistor (FET) in a medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Very fast switching
  • Extended temperature range Tj = 175 °C
  • Side wettable flanks for optical solder inspection
  • Trench MOSFET technology
  • AEC-Q101 qualified

Applications

  • Relay driver
  • High-speed line driver
  • Low-side load switch
  • Switching circuits
Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-BUK7D36-60EXCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-BUK7D36-60EXCT-ND
Single FETs, MOSFETs 1727-BUK7D36-60EXCT-ND
N-Channel 60V 5.5A (Ta), 14A (Tc) 2.3W (Ta), 15W (Tc) Surface Mount DFN2020MD-6

N-Channel 60V 5.5A (Ta), 14A (Tc) 2.3W (Ta), 15W (Tc) Surface Mount DFN2020MD-6

Buy Now Datasheet
Single FETs, MOSFETs - 1727-BUK7D36-60EXDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-BUK7D36-60EXDKR-ND
Single FETs, MOSFETs 1727-BUK7D36-60EXDKR-ND
N-Channel 60V 5.5A (Ta), 14A (Tc) 2.3W (Ta), 15W (Tc) Surface Mount DFN2020MD-6

N-Channel 60V 5.5A (Ta), 14A (Tc) 2.3W (Ta), 15W (Tc) Surface Mount DFN2020MD-6

Buy Now Datasheet
Single FETs, MOSFETs - 1727-BUK7D36-60EXTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-BUK7D36-60EXTR-ND
Single FETs, MOSFETs 1727-BUK7D36-60EXTR-ND
N-Channel 60V 5.5A (Ta), 14A (Tc) 2.3W (Ta), 15W (Tc) Surface Mount DFN2020MD-6

N-Channel 60V 5.5A (Ta), 14A (Tc) 2.3W (Ta), 15W (Tc) Surface Mount DFN2020MD-6

Buy Now Datasheet
Singapore, Singapore
60V 5.5A 14A MOSFET Transistor
278-BUK7D36-60EX
60V 5.5A 14A MOSFET Transistor 278-BUK7D36-60EX
MOSFET N-CH 60V 5.5A/14A 6DFN Product overview: BUK7D36-60EX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5.5A, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 5.5A, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK7D36-60EX can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 5.5A/14A 6DFN Product overview: BUK7D36-60EX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5.5A, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 5.5A, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK7D36-60EX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1356089-BUK7D36-60EX - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1356089-BUK7D36-60EX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1356089-BUK7D36-60EX
Win Source Part Number: 1356089-BUK7D36-60EX Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Temperature Range - Operating: -55°C ~ 175°C (TJ) Fake Threat In the Open Market: 42 pct. MSL Level: 3 (168 Hours) Mfr: Nexperia USA Inc. Series: Automotive, AEC-Q101, TrenchMOS™ Package: Tape & Reel Product Status: Active Package / Case: 6-UDFN Exposed Pad Supplier Device Package: DFN2020MD-6 Base Product Number: BUK7D36 FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 5.5A (Ta), 14A (Tc) Drive Voltage (Max Rds On, Min Rds On): 10V Rds On (Max) @ Id, Vgs: 36mOhm @ 5.5A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 14 nC @ 10 V Vgs (Max): ±20V Input Capacitance (Ciss) (Max) @ Vds: 453 pF @ 30 V Power Dissipation (Max): 2.3W (Ta), 15W (Tc) Mounting Type: Surface Mount HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1356089-BUK7D36-60EX
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Fake Threat In the Open Market: 42 pct.
MSL Level: 3 (168 Hours)
Mfr: Nexperia USA Inc.
Series: Automotive, AEC-Q101, TrenchMOS™
Package: Tape & Reel
Product Status: Active
Package / Case: 6-UDFN Exposed Pad
Supplier Device Package: DFN2020MD-6
Base Product Number: BUK7D36
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 5.5A (Ta), 14A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 10V
Rds On (Max) @ Id, Vgs: 36mOhm @ 5.5A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 14 nC @ 10 V
Vgs (Max): ±20V
Input Capacitance (Ciss) (Max) @ Vds: 453 pF @ 30 V
Power Dissipation (Max): 2.3W (Ta), 15W (Tc)
Mounting Type: Surface Mount
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet
Mosfet, N-Ch, 60V, 14A, Dfn2020Md Rohs Compliant Nexperia - 71AH2540 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 14A, Dfn2020Md Rohs Compliant Nexperia
71AH2540
Mosfet, N-Ch, 60V, 14A, Dfn2020Md Rohs Compliant Nexperia 71AH2540
MOSFET, N-CH, 60V, 14A, DFN2020MD ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 14A, DFN2020MD ROHS COMPLIANT: YES

Supplier's Site
Single FETs, MOSFETs - BUK7D36-60EX - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BUK7D36-60EX
Single FETs, MOSFETs BUK7D36-60EX
MOSFET N-CH 60V 5.5A/14A 6DFN

MOSFET N-CH 60V 5.5A/14A 6DFN

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUK7D36-60EX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUK7D36-60EX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUK7D36-60EX
MOSFET N-CH 60V 5.5A/14A 6DFN

MOSFET N-CH 60V 5.5A/14A 6DFN

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number BUK7D36-60EX 1727-BUK7D36-60EXCT-ND 278-BUK7D36-60EX 1356089-BUK7D36-60EX 71AH2540 BUK7D36-60EX BUK7D36-60EX
Product Name 60 V, N-channel Trench MOSFET Single FETs, MOSFETs 60V 5.5A 14A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Mosfet, N-Ch, 60V, 14A, Dfn2020Md Rohs Compliant Nexperia Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 60 volts 60 volts 60 volts
IDSS 14000 milliamps 5500 milliamps
VGS(off) 20 volts
PD 15 milliwatts 15 milliwatts 2300 to 15000 milliwatts 2300 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

P-channel vertical D-MOS intermediate level FET - BSP250,135 - Nexperia B.V.
Specs
Package Type SOT223; SOT223 SOT223
View Details
4 suppliers
60 V, dual N-channel Trench MOSFET - 2N7002HSX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 320000 milliamps
View Details
5 suppliers
80 V, 500 mA PNP general-purpose transistors - BC806-16WF - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
View Details
4 suppliers
PNP/PNP general purpose double transistor - BC807DS,115 - Nexperia B.V.
Specs
Package Type SOT457 SOT457
View Details
7 suppliers