onsemi Isolators - Optoisolators - Triac, SCR Output Optoisolators FODM3023R4

Description
OPTOISOLATOR 3.75KV TRIAC 4MFP
Description
OPTOISOLATOR 3.75KV TRIAC 4MFP

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Triac, SCR Output Optoisolators - FODM3023R4 - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Triac, SCR Output Optoisolators
FODM3023R4
Isolators - Optoisolators - Triac, SCR Output Optoisolators FODM3023R4
OPTOISOLATOR 3.75KV TRIAC 4MFP

OPTOISOLATOR 3.75KV TRIAC 4MFP

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number FODM3023R4
Product Name Isolators - Optoisolators - Triac, SCR Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolators - NCI10458E - kTB Solutions
Specs
Component Isolator
Frequency Range: 180 to 860 MHz
Isolation 38 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Drop in Circulator 4 to 7GHz - UIYDC1220A - UIY Inc.
Specs
Component Circulator
Package Size 12mm x 20mm x 8mm
Frequency Range: 4000 to 7000 MHz
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details