onsemi Isolators - Optoisolators - Triac, SCR Output Optoisolators FODM3010R1V

Description
OPTOISOLATOR 3.75KV TRIAC 4MFP
Description
OPTOISOLATOR 3.75KV TRIAC 4MFP

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Triac, SCR Output Optoisolators - FODM3010R1V - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Triac, SCR Output Optoisolators
FODM3010R1V
Isolators - Optoisolators - Triac, SCR Output Optoisolators FODM3010R1V
OPTOISOLATOR 3.75KV TRIAC 4MFP

OPTOISOLATOR 3.75KV TRIAC 4MFP

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number FODM3010R1V
Product Name Isolators - Optoisolators - Triac, SCR Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
Drop-In Circulators - NDC5050A - kTB Solutions
Specs
Component Circulator
Frequency Range: 1500 to 3000 MHz
Isolation 17 dB
View Details
Broadband Circulator Coaxial Dual Junction 3 to 6GHz - UIYBCC5028A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 50.8mm x 28mm x 14mm
View Details