onsemi Isolators - Gate Drivers - FOD8314 FOD8314

Description
Manufacturer: ON Semiconductor Win Source Part Number: 872163-FOD8314 Operating Temperature Range: -40°C ~ 100°C Features: 1.5A Gate Driver Optical Coupling 5000Vrms Channel 6-SOP Package: 6-SOIC (0.268", 6.80mm Width) Package: Tube Mounting: Surface Mount Family Name: FOD831 Categories: Isolators Case / Package: 6-SOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: FOD8314-ND, FOD8314OS
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 872163-FOD8314 Operating Temperature Range: -40°C ~ 100°C Features: 1.5A Gate Driver Optical Coupling 5000Vrms Channel 6-SOP Package: 6-SOIC (0.268", 6.80mm Width) Package: Tube Mounting: Surface Mount Family Name: FOD831 Categories: Isolators Case / Package: 6-SOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: FOD8314-ND, FOD8314OS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - FOD8314 - 872163-FOD8314 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - FOD8314
872163-FOD8314
Isolators - Gate Drivers - FOD8314 872163-FOD8314
Manufacturer: ON Semiconductor Win Source Part Number: 872163-FOD8314 Operating Temperature Range: -40°C ~ 100°C Features: 1.5A Gate Driver Optical Coupling 5000Vrms Channel 6-SOP Package: 6-SOIC (0.268", 6.80mm Width) Package: Tube Mounting: Surface Mount Family Name: FOD831 Categories: Isolators Case / Package: 6-SOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: FOD8314-ND, FOD8314OS

Manufacturer: ON Semiconductor
Win Source Part Number: 872163-FOD8314
Operating Temperature Range: -40°C ~ 100°C
Features: 1.5A Gate Driver Optical Coupling 5000Vrms Channel 6-SOP
Package: 6-SOIC (0.268", 6.80mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: FOD831
Categories: Isolators
Case / Package: 6-SOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: FOD8314-ND, FOD8314OS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 872163-FOD8314
Product Name Isolators - Gate Drivers - FOD8314
Operating Temperature -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - ADUM4402CRIZ - 911100-ADUM4402CRIZ - Win Source Electronics
Specs
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
Isolators - Gate Drivers - SI8230BB-B-ISR - 933650-SI8230BB-B-ISR - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
A20100 Repeater Power Supply | Space-saving 6 mm Enclosure - A20100 - Knick Interface LLC
Specs
Agency Approval EN 61140
Application General Lab & Industrial
Isolation up to 600 V
View Details