Rochester Electronics Isolators - Gate Drivers - ISO5851DWR ISO5851DWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 922084-ISO5851DWR Operating Temperature Range: -40°C ~ 125°C Features: 2.7A, 5.5A Gate Driver Capacitive Coupling 5700Vrms Channel 16-SOIC Package: Bulk Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Isolators Case / Package: 16-SOIC Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 922084-ISO5851DWR Operating Temperature Range: -40°C ~ 125°C Features: 2.7A, 5.5A Gate Driver Capacitive Coupling 5700Vrms Channel 16-SOIC Package: Bulk Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Isolators Case / Package: 16-SOIC Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - ISO5851DWR - 922084-ISO5851DWR - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - ISO5851DWR
922084-ISO5851DWR
Isolators - Gate Drivers - ISO5851DWR 922084-ISO5851DWR
Manufacturer: Texas Instruments Win Source Part Number: 922084-ISO5851DWR Operating Temperature Range: -40°C ~ 125°C Features: 2.7A, 5.5A Gate Driver Capacitive Coupling 5700Vrms Channel 16-SOIC Package: Bulk Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Isolators Case / Package: 16-SOIC Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 922084-ISO5851DWR
Operating Temperature Range: -40°C ~ 125°C
Features: 2.7A, 5.5A Gate Driver Capacitive Coupling 5700Vrms Channel 16-SOIC
Package: Bulk
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Categories: Isolators
Case / Package: 16-SOIC
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 922084-ISO5851DWR
Product Name Isolators - Gate Drivers - ISO5851DWR
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

8B41 Voltage Input Modules, 1kHz Bandwidth - 8B41-07 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details
Isolators - Gate Drivers - UCC5350MCD - 938089-UCC5350MCD - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Passive isolator - 857-451 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
4 suppliers