Infineon Technologies AG Isolation - Digital Isolators - 4DIR1401HA

Description
Quad-channel digital isolator 4DIR1401HA in DSO-16 wide-body package The 4DIR1401HA (with 3 forward channels) is AEC-Q100 qualified and provides robust reinforced isolation for high-voltage automotive applications. Four data channels allow for simplified and high-power density designs and improve system efficiency with low power consumption. With a wide supply voltage range, active-high output enable, and default low output state, it is a perfect fit for automotive communication interfaces where reinforced isolation is required. Summary of Features Data rates up to 40 Mbps Supply voltage: 2.7 V – 6.5 V VISO of 5700 VRMS Low current consumption 6.4 mA @ 1 Mbps CMTI: 100 kV/µs (min) Operating temperature: -40 to 125°C Benefits High immunity against system noise Higher system efficiency Reliable high default output state Simplified system certification Easy device replacement Alternative sourcing Potential Applications Isolated Serial Peripheral Interface (SPI) Hybrid, electric, and powertrain systems (EV/HEV) Battery management system (BMS) On-board charger (OBC) Traction inverter DC/DC converter Inverter and motor control Applications On-board charging (OBC) for electric vehicles
Request a Quote Datasheet
Description
Quad-channel digital isolator 4DIR1401HA in DSO-16 wide-body package The 4DIR1401HA (with 3 forward channels) is AEC-Q100 qualified and provides robust reinforced isolation for high-voltage automotive applications. Four data channels allow for simplified and high-power density designs and improve system efficiency with low power consumption. With a wide supply voltage range, active-high output enable, and default low output state, it is a perfect fit for automotive communication interfaces where reinforced isolation is required. Summary of Features Data rates up to 40 Mbps Supply voltage: 2.7 V – 6.5 V VISO of 5700 VRMS Low current consumption 6.4 mA @ 1 Mbps CMTI: 100 kV/µs (min) Operating temperature: -40 to 125°C Benefits High immunity against system noise Higher system efficiency Reliable high default output state Simplified system certification Easy device replacement Alternative sourcing Potential Applications Isolated Serial Peripheral Interface (SPI) Hybrid, electric, and powertrain systems (EV/HEV) Battery management system (BMS) On-board charger (OBC) Traction inverter DC/DC converter Inverter and motor control Applications On-board charging (OBC) for electric vehicles
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolation - Digital Isolators - 4DIR1401HA -  - Infineon Technologies AG
Neubiberg, Germany
Isolation - Digital Isolators - 4DIR1401HA
Isolation - Digital Isolators - 4DIR1401HA
Quad-channel digital isolator 4DIR1401HA in DSO-16 wide-body package The 4DIR1401HA (with 3 forward channels) is AEC-Q100 qualified and provides robust reinforced isolation for high-voltage automotive applications. Four data channels allow for simplified and high-power density designs and improve system efficiency with low power consumption. With a wide supply voltage range, active-high output enable, and default low output state, it is a perfect fit for automotive communication interfaces where reinforced isolation is required. Summary of Features Data rates up to 40 Mbps Supply voltage: 2.7 V – 6.5 V VISO of 5700 VRMS Low current consumption 6.4 mA @ 1 Mbps CMTI: 100 kV/µs (min) Operating temperature: -40 to 125°C Benefits High immunity against system noise Higher system efficiency Reliable high default output state Simplified system certification Easy device replacement Alternative sourcing Potential Applications Isolated Serial Peripheral Interface (SPI) Hybrid, electric, and powertrain systems (EV/HEV) Battery management system (BMS) On-board charger (OBC) Traction inverter DC/DC converter Inverter and motor control Applications On-board charging (OBC) for electric vehicles

Quad-channel digital isolator 4DIR1401HA in DSO-16 wide-body package

The 4DIR1401HA (with 3 forward channels) is AEC-Q100 qualified and provides robust reinforced isolation for high-voltage automotive applications. Four data channels allow for simplified and high-power density designs and improve system efficiency with low power consumption. With a wide supply voltage range, active-high output enable, and default low output state, it is a perfect fit for automotive communication interfaces where reinforced isolation is required.


Summary of Features

  • Data rates up to 40 Mbps
  • Supply voltage: 2.7 V – 6.5 V
  • VISO of 5700 VRMS
  • Low current consumption 6.4 mA @ 1 Mbps
  • CMTI: 100 kV/µs (min)
  • Operating temperature: -40 to 125°C

Benefits

  • High immunity against system noise
  • Higher system efficiency
  • Reliable high default output state
  • Simplified system certification
  • Easy device replacement
  • Alternative sourcing

Potential Applications

  • Isolated Serial Peripheral Interface (SPI)
  • Hybrid, electric, and powertrain systems (EV/HEV)
    • Battery management system (BMS)
    • On-board charger (OBC)
    • Traction inverter
    • DC/DC converter
    • Inverter and motor control

Applications

  • On-board charging (OBC) for electric vehicles
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Signal Conditioners
Product Name Isolation - Digital Isolators - 4DIR1401HA
Signal Conditioning SigIsol
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolator ICs - 349075 - RS Components, Ltd.
Specs
Signal Conditioning SigIsol
Form Factor PC Board
Agency Approval RoHS Compliant
View Details
Isolation - Digital Isolators - 4DIR1421H -  - Infineon Technologies AG
Specs
Signal Conditioning SigIsol
View Details
Isolation - Digital Isolators - 4DIR1401H -  - Infineon Technologies AG
Specs
Signal Conditioning SigIsol
View Details