The FOD3184S is an 8-pin surface-mount MOSFET/IGBT gate driver optocoupler with a 3A peak output current, designed for high-speed switching in applications such as DC/DC converters and motor control inverters. It features a rail-to-rail output stage, under voltage lockout with hysteresis, and operates over a supply voltage range of 15V to 30V. The device has a maximum propagation delay of 210ns, pulse width distortion of 65ns, and a maximum switching speed of 250kHz. It provides 5,000 VAC RMS isolation for one minute per UL 1577 and meets DIN EN/IEC 60747-5-2 with a 1,414 V peak working insulation voltage. The surface-mount package is compatible with 260°C reflow soldering, and the component maintains an operating temperature range of -40°C to +100°C.
MOSFET Output Optocouplers 3A Out, Hi-Speed Gate Drvr Optocouplr Product overview: FOD3184S from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 3A, MOSFET Transistor, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-FOD3184S can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 183-FOD3184S |
| Product Name | 3A MOSFET Transistor |
| PD | 295 milliwatts |