Advanced Linear Devices, Inc. QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY ALD810021SCLI

Description
Transistor Supercapacitor Auto Balancing 4 N-Channel 10.6V 80mA Surface Mount 16-SOIC
Request a Quote
Description
Transistor Supercapacitor Auto Balancing 4 N-Channel 10.6V 80mA Surface Mount 16-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ALD810021SCLI is a quad supercapacitor auto-balancing MOSFET array in a 16-pin SOIC package, designed to balance up to four series-connected supercapacitors by automatically regulating leakage currents. Each of the four integrated SAB MOSFETs has a precision gate threshold voltage of 2.10V at 1µA drain-source current, with output current varying exponentially from under 0.3nA to over 1000µA based on input voltage. The device operates from -40°C to +85°C, supports up to 10.6V drain-source voltage, and limits output current to 80mA per channel. It is built with EPAD® technology and features near-zero additional leakage currents, enabling passive balancing without external power. The package dimensions are 4.69mm to 5.00mm in length and 3.50mm to 4.05mm in width.

Datasheet Summary
Powered by GS/AI

The ALD810021SCLI is a quad supercapacitor auto-balancing MOSFET array in a 16-pin SOIC package, designed to balance up to four series-connected supercapacitors by automatically regulating leakage currents. Each of the four integrated SAB MOSFETs has a precision gate threshold voltage of 2.10V at 1µA drain-source current, with output current varying exponentially from under 0.3nA to over 1000µA based on input voltage. The device operates from -40°C to +85°C, supports up to 10.6V drain-source voltage, and limits output current to 80mA per channel. It is built with EPAD® technology and features near-zero additional leakage currents, enabling passive balancing without external power. The package dimensions are 4.69mm to 5.00mm in length and 3.50mm to 4.05mm in width.

Suppliers

Company
Product
Description
Supplier Links
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810021SCLI - Advanced Linear Devices, Inc.
Sunnyvale, CA, United States
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY
ALD810021SCLI
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY ALD810021SCLI
Transistor Supercapacitor Auto Balancing 4 N-Channel 10.6V 80mA Surface Mount 16-SOIC

Transistor Supercapacitor Auto Balancing 4 N-Channel 10.6V 80mA Surface Mount 16-SOIC

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Special Purpose - ALD810021SCLI - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Special Purpose
ALD810021SCLI
Discrete Semiconductor Products - Transistors - Special Purpose ALD810021SCLI
MOSFET QUAD SAB 10.6V EE 16SOIC

MOSFET QUAD SAB 10.6V EE 16SOIC

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Quad SAB MOSFET ARRAY VT=2.10V

MOSFET Quad SAB MOSFET ARRAY VT=2.10V

Buy Now Datasheet

Technical Specifications

  Advanced Linear Devices, Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number ALD810021SCLI ALD810021SCLI ALD810021SCLI
Product Name QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY Discrete Semiconductor Products - Transistors - Special Purpose MOSFET
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
Unlock Full Specs
to access all available technical data