Infineon Technologies AG 55V 42A MOSFET Transistor AUIRF4905STRL

Description
MOSFET P-CH 55V 42A D2PAK Product overview: AUIRF4905STRL from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 42A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 42A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRF4905STRL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 55V 42A D2PAK Product overview: AUIRF4905STRL from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 42A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 42A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRF4905STRL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
55V 42A MOSFET Transistor
278-AUIRF4905STRL
55V 42A MOSFET Transistor 278-AUIRF4905STRL
MOSFET P-CH 55V 42A D2PAK Product overview: AUIRF4905STRL from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 42A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 42A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRF4905STRL can be used for catalog matching and distributor lookup.

MOSFET P-CH 55V 42A D2PAK Product overview: AUIRF4905STRL from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 42A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 42A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRF4905STRL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 2605059P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2605059P
MOSFETs 2605059P
Infineon MOSFET AUIRF4905STRL

Infineon MOSFET AUIRF4905STRL

Supplier's Site
MOSFETs - 2605058 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2605058
MOSFETs 2605058
Infineon MOSFET AUIRF4905STRL

Infineon MOSFET AUIRF4905STRL

Supplier's Site
MOSFETs - 2605059 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2605059
MOSFETs 2605059
Infineon MOSFET AUIRF4905STRL

Infineon MOSFET AUIRF4905STRL

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF4905STRL - 100539-AUIRF4905STRL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF4905STRL
100539-AUIRF4905STRL
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF4905STRL 100539-AUIRF4905STRL
Manufacturer: Infineon Technologies Win Source Part Number: 100539-AUIRF4905STRL Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 200W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 42A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 180nC @ 10V Max Input Capacitance: 3500pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 20 mOhm @ 42A, 10V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 100539-AUIRF4905STRL
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 200W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 42A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 180nC @ 10V
Max Input Capacitance: 3500pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 20 mOhm @ 42A, 10V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - AUIRF4905STRLTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AUIRF4905STRLTR-ND
Single FETs, MOSFETs AUIRF4905STRLTR-ND
P-Channel 55V 42A (Tc) 200W (Tc) Surface Mount PG-TO263-3

P-Channel 55V 42A (Tc) 200W (Tc) Surface Mount PG-TO263-3

Buy Now Datasheet
MOSFET P-CH 55V 42A D2PAK - 376-AUIRF4905STRL - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 55V 42A D2PAK
376-AUIRF4905STRL
MOSFET P-CH 55V 42A D2PAK 376-AUIRF4905STRL
MOSFET P-CH 55V 42A D2PAK

MOSFET P-CH 55V 42A D2PAK

Supplier's Site
Single FETs, MOSFETs - AUIRF4905STRL - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
AUIRF4905STRL
Single FETs, MOSFETs AUIRF4905STRL
MOSFET P-CH 55V 42A D2PAK

MOSFET P-CH 55V 42A D2PAK

Supplier's Site Datasheet
Mosfet, P-Ch, 55V, 42A, 150Deg C, 170W; Channel Type Infineon - 13AC8125 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 55V, 42A, 150Deg C, 170W; Channel Type Infineon
13AC8125
Mosfet, P-Ch, 55V, 42A, 150Deg C, 170W; Channel Type Infineon 13AC8125
MOSFET, P-CH, 55V, 42A, 150DEG C, 170W; Channel Type:P Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:42A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, P-CH, 55V, 42A, 150DEG C, 170W; Channel Type:P Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:42A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET Automotive MOSFET P 75A 120nC D2Pak

MOSFET Automotive MOSFET P 75A 120nC D2Pak

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AUIRF4905STRL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AUIRF4905STRL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AUIRF4905STRL
MOSFET P-CH 55V 42A D2PAK

MOSFET P-CH 55V 42A D2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics DigiKey Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-AUIRF4905STRL 2605059P 100539-AUIRF4905STRL AUIRF4905STRLTR-ND 376-AUIRF4905STRL AUIRF4905STRL 13AC8125 AUIRF4905STRL AUIRF4905STRL
Product Name 55V 42A MOSFET Transistor MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF4905STRL Single FETs, MOSFETs MOSFET P-CH 55V 42A D2PAK Single FETs, MOSFETs Mosfet, P-Ch, 55V, 42A, 150Deg C, 170W; Channel Type Infineon MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
V(BR)DSS 55 volts 55 volts -55 volts 55 volts
Transconductance 0.0190 kS
PD 170 milliwatts 200000 milliwatts 17000 milliwatts 200000 milliwatts
Unlock Full Specs
to access all available technical data