onsemi Electronic Surplus - FOD2742AR2 FOD2742AR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1174956-FOD2742AR2 Packaging: Tape and Reel Mounting Style: SMD Output Type: Transistor Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 2500Vrms Categories: Isolators Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -25°C ~ 85°C Maximum Output Voltage: 70V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-SOIC Current Transfer Ratio (Minimum): 100% at 10mA Current Transfer Ratio (Maximum): 200% at 10mA Vce Saturation (Maximum): 400mV Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.2V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1174956-FOD2742AR2 Packaging: Tape and Reel Mounting Style: SMD Output Type: Transistor Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 2500Vrms Categories: Isolators Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -25°C ~ 85°C Maximum Output Voltage: 70V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-SOIC Current Transfer Ratio (Minimum): 100% at 10mA Current Transfer Ratio (Maximum): 200% at 10mA Vce Saturation (Maximum): 400mV Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.2V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - FOD2742AR2 - 1174956-FOD2742AR2 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - FOD2742AR2
1174956-FOD2742AR2
Electronic Surplus - FOD2742AR2 1174956-FOD2742AR2
Manufacturer: ON Semiconductor Win Source Part Number: 1174956-FOD2742AR2 Packaging: Tape and Reel Mounting Style: SMD Output Type: Transistor Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 2500Vrms Categories: Isolators Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -25°C ~ 85°C Maximum Output Voltage: 70V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-SOIC Current Transfer Ratio (Minimum): 100% at 10mA Current Transfer Ratio (Maximum): 200% at 10mA Vce Saturation (Maximum): 400mV Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.2V

Manufacturer: ON Semiconductor
Win Source Part Number: 1174956-FOD2742AR2
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Transistor
Input Type: DC
Current - Output / Channel: 50mA
Voltage - Isolation: 2500Vrms
Categories: Isolators
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -25°C ~ 85°C
Maximum Output Voltage: 70V
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 8-SOIC
Current Transfer Ratio (Minimum): 100% at 10mA
Current Transfer Ratio (Maximum): 200% at 10mA
Vce Saturation (Maximum): 400mV
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf): 1.2V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1174956-FOD2742AR2
Product Name Electronic Surplus - FOD2742AR2
Operating Temperature -13 to 185 F (-25 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - ADUM5403ARWZ - 860607-ADUM5403ARWZ - Win Source Electronics
Specs
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
Isolators - Isolators - Gate Drivers - 1243809-SI8273GBD-IS1R - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
WG25 Repeater Power Supply Loop-powered | Ex | HART Signal Transmission - WG25 - Knick Interface LLC
Specs
Application General Lab & Industrial
Isolation up to 1,000 V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details