Rochester Electronics Isolators - Gate Drivers - UCC21521ADW UCC21521ADW

Description
Manufacturer: Texas Instruments Win Source Part Number: 938047-UCC21521ADW Operating Temperature Range: -40°C ~ 125°C Features: - Gate Driver Capacitive Coupling 5700Vrms Channel 16-SOIC Package: Bulk Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Isolators Case / Package: 16-SOIC Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 938047-UCC21521ADW Operating Temperature Range: -40°C ~ 125°C Features: - Gate Driver Capacitive Coupling 5700Vrms Channel 16-SOIC Package: Bulk Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Isolators Case / Package: 16-SOIC Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - UCC21521ADW - 938047-UCC21521ADW - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - UCC21521ADW
938047-UCC21521ADW
Isolators - Gate Drivers - UCC21521ADW 938047-UCC21521ADW
Manufacturer: Texas Instruments Win Source Part Number: 938047-UCC21521ADW Operating Temperature Range: -40°C ~ 125°C Features: - Gate Driver Capacitive Coupling 5700Vrms Channel 16-SOIC Package: Bulk Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Isolators Case / Package: 16-SOIC Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 938047-UCC21521ADW
Operating Temperature Range: -40°C ~ 125°C
Features: - Gate Driver Capacitive Coupling 5700Vrms Channel 16-SOIC
Package: Bulk
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Categories: Isolators
Case / Package: 16-SOIC
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 938047-UCC21521ADW
Product Name Isolators - Gate Drivers - UCC21521ADW
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Isolators - Gate Drivers - 1243643-SI8233AD-D-IS3R - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Isolated True RMS Input Modules - 8B-33-04 - Dataforth Corporation
Specs
Form Factor Backpanel
Agency Approval UL, CE
Application General Lab & Industrial
View Details