onsemi
FNF51060TD1
Description
AC Motor Controller, 20A
-
Rochester Electronics
-
Rochester Electronics
Request a Quote
Email Supplier
Datasheet
Description
AC Motor Controller, 20A
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
FNF51060TD1 |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Supply Voltage
Other; 3.3V, 5V
Operating Temperature
-40 C (-40 F)
View Details
4 suppliers
Device Type
Front End
Package Type
16-QFN Exposed Pad
Pins
16 #
View Details
Finder S.p.A. con unico socio
Device Type
Sensor Interface
View Details
Technology
HCT
Device Type
SN54HCT04 Hex Inverters
Supply Voltage
Other; 5.5
View Details