Skyworks Solutions, Inc. Interface Transceiver IC SI3200-G-FS

Description
IC TELECOM INTERFACE 16SOIC Product overview: SI3200-G-FS from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-SI3200-G-FS can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC TELECOM INTERFACE 16SOIC Product overview: SI3200-G-FS from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-SI3200-G-FS can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 702-SI3200-G-FS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-SI3200-G-FS
Interface Transceiver IC 702-SI3200-G-FS
IC TELECOM INTERFACE 16SOIC Product overview: SI3200-G-FS from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-SI3200-G-FS can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 16SOIC Product overview: SI3200-G-FS from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-SI3200-G-FS can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Telecom - SI3200-G-FS - 894446-SI3200-G-FS - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - SI3200-G-FS
894446-SI3200-G-FS
Interface - Interface - Telecom - SI3200-G-FS 894446-SI3200-G-FS
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 894446-SI3200-G-FS Series: ProSLIC® Operating Temperature Range: -40°C ~ 85°C Features: Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 16-SOIC Package: Tube Package: 16-SOIC (0.154", 3.90mm Width) Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: SI3200 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 48 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 894446-SI3200-G-FS
Series: ProSLIC®
Operating Temperature Range: -40°C ~ 85°C
Features: Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 16-SOIC
Package: Tube
Package: 16-SOIC (0.154", 3.90mm Width) Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SI3200
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 48
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now
Telecom - SI3200-G-FS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 16-SOIC

Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 16-SOIC

Buy Now
Integrated Circuits (ICs) - Interface - Telecom - SI3200-G-FS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
SI3200-G-FS
Integrated Circuits (ICs) - Interface - Telecom SI3200-G-FS
IC TELECOM INTERFACE 16SOIC

IC TELECOM INTERFACE 16SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-SI3200-G-FS 894446-SI3200-G-FS SI3200-G-FS SI3200-G-FS
Product Name Interface Transceiver IC Interface - Interface - Telecom - SI3200-G-FS Telecom Integrated Circuits (ICs) - Interface - Telecom
Device Type Transceiver Sensor Interface; Codec Sensor Interface
Supply Voltage Other; 3.3V, 5V 5V; Other; 3.3V, 5V 5V; Other
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1555 - Newark, An Avnet Company
Specs
# of Devices 4 #
Pins 22 #
View Details
RF Front End (LNA + PA) - 2312-QPF4206TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface module - 289-613 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface Transceiver IC - 702-SI3220-KQ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature 0 C (32 F)
View Details
3 suppliers