onsemi LED Drivers FL7701MX

Description
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Analog Dimming 8-SOIC
Request a Quote Datasheet
Description
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Analog Dimming 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - FL7701MXFSCT-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
FL7701MXFSCT-ND
LED Drivers FL7701MXFSCT-ND
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Analog Dimming 8-SOIC

LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Analog Dimming 8-SOIC

Buy Now Datasheet
LED Drivers - FL7701MXFSDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
FL7701MXFSDKR-ND
LED Drivers FL7701MXFSDKR-ND
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Analog Dimming 8-SOIC

LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Analog Dimming 8-SOIC

Buy Now Datasheet
LED Drivers - 1990-FL7701MXCT-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Analog Dimming 8-SOIC

LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Analog Dimming 8-SOIC

Buy Now Datasheet
LED Drivers - FL7701MXFSTR-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
FL7701MXFSTR-ND
LED Drivers FL7701MXFSTR-ND
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Analog Dimming 8-SOIC

LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Analog Dimming 8-SOIC

Buy Now Datasheet
PMIC - PMIC - LED Drivers - FL7701MX - 016297-FL7701MX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - FL7701MX
016297-FL7701MX
PMIC - PMIC - LED Drivers - FL7701MX 016297-FL7701MX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016297-FL7701MX Packaging: Reel - TR Type: AC DC Offline Switcher Applications: Lighting Mounting: SMD (SMT) Frequency: 20kHz to 250kHz Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: Analog Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SOIC Maximum Supply Voltage: 20V Operating Input Voltage(Min): 9V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016297-FL7701MX
Packaging: Reel - TR
Type: AC DC Offline Switcher
Applications: Lighting
Mounting: SMD (SMT)
Frequency: 20kHz to 250kHz
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: Analog
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-SOIC
Maximum Supply Voltage: 20V
Operating Input Voltage(Min): 9V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
 - FL7701MX - Rochester Electronics
Newburyport, MA, United States
LED Driver, Non-Isolated PFC Buck Smart Non-Isolated PFC Buck LED Driver

LED Driver, Non-Isolated PFC Buck Smart Non-Isolated PFC Buck LED Driver

Supplier's Site Datasheet
 - FL7701MX - Rochester Electronics
Newburyport, MA, United States
LED Driver, Non-Isolated PFC Buck Smart Non-Isolated PFC Buck LED Driver

LED Driver, Non-Isolated PFC Buck Smart Non-Isolated PFC Buck LED Driver

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - FL7701MX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
FL7701MX
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers FL7701MX
IC LED DRIVER OFFL ANALOG 8SOIC

IC LED DRIVER OFFL ANALOG 8SOIC

Supplier's Site
PMIC - LED Drivers - FL7701MX - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
FL7701MX
PMIC - LED Drivers FL7701MX
IC LED DRIVER OFFLINE DIM 8SO

IC LED DRIVER OFFLINE DIM 8SO

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number FL7701MXFSCT-ND 016297-FL7701MX FL7701MX FL7701MX FL7701MX
Product Name LED Drivers PMIC - PMIC - LED Drivers - FL7701MX Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver ICs - 2222772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Voltage 65 volts
View Details
PMIC - LED Drivers - LM2794TLX - Lingto Electronic Limited
Rochester Electronics
Specs
Type Dimmable
Output Current 20 milliamps
View Details
LM2753 High Power Switched Capacitor Voltage Convertor/Flash LED Driver - LM2753SDX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 to 5.5 volts
Package Type WSON
View Details
6 suppliers