Allegro MicroSystems Inc. LED Drivers A8512ELPTR-T

Description
LED Driver IC 6 Output DC DC Controller Step-Up (Boost) PWM Dimming 24-TSSOP-EP
Request a Quote Datasheet
Description
LED Driver IC 6 Output DC DC Controller Step-Up (Boost) PWM Dimming 24-TSSOP-EP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - A8512ELPTR-T-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
A8512ELPTR-T-ND
LED Drivers A8512ELPTR-T-ND
LED Driver IC 6 Output DC DC Controller Step-Up (Boost) PWM Dimming 24-TSSOP-EP

LED Driver IC 6 Output DC DC Controller Step-Up (Boost) PWM Dimming 24-TSSOP-EP

Buy Now Datasheet
PMIC - PMIC - LED Drivers - A8512ELPTR-T - 807295-A8512ELPTR-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - A8512ELPTR-T
807295-A8512ELPTR-T
PMIC - PMIC - LED Drivers - A8512ELPTR-T 807295-A8512ELPTR-T
Manufacturer: Allegro MicroSystems Win Source Part Number: 807295-A8512ELPTR-T Packaging: Reel Type: DC DC Controller Mounting Style: SMD Applications: Backlight Frequency: 1MHz Internal Switch(s): No Topology: Step-Up (Boost) Number of Outputs: 6 Part Status: Last Time Buy Dimming: PWM Voltage - Supply (Min): 8V Supplier Device Package: 24-TSSOP-EP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-TSSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 2 (1 Year) Voltage - Supply (Maximum): 24V Part Number Series: A8512

Manufacturer: Allegro MicroSystems
Win Source Part Number: 807295-A8512ELPTR-T
Packaging: Reel
Type: DC DC Controller
Mounting Style: SMD
Applications: Backlight
Frequency: 1MHz
Internal Switch(s): No
Topology: Step-Up (Boost)
Number of Outputs: 6
Part Status: Last Time Buy
Dimming: PWM
Voltage - Supply (Min): 8V
Supplier Device Package: 24-TSSOP-EP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 24-TSSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 2 (1 Year)
Voltage - Supply (Maximum): 24V
Part Number Series: A8512

Buy Now
Singapore, Singapore
TSSOP LED Driver IC
137-A8512ELPTR-T
TSSOP LED Driver IC 137-A8512ELPTR-T
LED Driver, 36-Segment, PDSO24, TSSOP-24 Product overview: A8512ELPTR-T from Allegro MicroSystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, TSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-A8512ELPTR-T can be used for catalog matching and distributor lookup.

LED Driver, 36-Segment, PDSO24, TSSOP-24 Product overview: A8512ELPTR-T from Allegro MicroSystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, TSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-A8512ELPTR-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - A8512ELPTR-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
A8512ELPTR-T
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers A8512ELPTR-T
IC LED DRIVER CTRLR PWM 24TSSOP

IC LED DRIVER CTRLR PWM 24TSSOP

Supplier's Site
PMIC - LED Drivers - A8512ELPTR-T - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
A8512ELPTR-T
PMIC - LED Drivers A8512ELPTR-T
IC LED DRIVER CTRLR DIM 24TSSOP

IC LED DRIVER CTRLR DIM 24TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number A8512ELPTR-T-ND 807295-A8512ELPTR-T 137-A8512ELPTR-T A8512ELPTR-T A8512ELPTR-T
Product Name LED Drivers PMIC - PMIC - LED Drivers - A8512ELPTR-T TSSOP LED Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 620-1440-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 40 volts
Output Current 150 milliamps
View Details
5 suppliers
PMIC - LED Drivers - EL7513IWT-T7 - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 500 milliamps
View Details
LED Drivers - 1727-1785-1-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 40 volts
Output Voltage 38 volts
View Details
7 suppliers
 - LM3401MMX/S7002590 - Rochester Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
2 suppliers