Qorvo DC - 25 GHz, 10 Watt, 28 V GaN RF Transistor TGF2936

Description
The Qorvo TGF2936 is a 10 W (P3dB) discrete GaN on SiC HEMT which operates from DC to 25 GHz and 28 V supply. The device is constructed with Qorvo's proven QGaN15 process. The device can support pulsed, CW, and linear operations. Lead-free and ROHS compliant.
Request a Quote Datasheet
Description
The Qorvo TGF2936 is a 10 W (P3dB) discrete GaN on SiC HEMT which operates from DC to 25 GHz and 28 V supply. The device is constructed with Qorvo's proven QGaN15 process. The device can support pulsed, CW, and linear operations. Lead-free and ROHS compliant.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC - 25 GHz, 10 Watt, 28 V GaN RF Transistor - TGF2936 - Qorvo
Greensboro, NC, United States
DC - 25 GHz, 10 Watt, 28 V GaN RF Transistor
TGF2936
DC - 25 GHz, 10 Watt, 28 V GaN RF Transistor TGF2936
The Qorvo TGF2936 is a 10 W (P3dB) discrete GaN on SiC HEMT which operates from DC to 25 GHz and 28 V supply. The device is constructed with Qorvo's proven QGaN15 process. The device can support pulsed, CW, and linear operations. Lead-free and ROHS compliant.

The Qorvo TGF2936 is a 10 W (P3dB) discrete GaN on SiC HEMT which operates from DC to 25 GHz and 28 V supply. The device is constructed with Qorvo's proven QGaN15 process. The device can support pulsed, CW, and linear operations.

Lead-free and ROHS compliant.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Transistors
Product Number TGF2936
Product Name DC - 25 GHz, 10 Watt, 28 V GaN RF Transistor
Transistor Technology / Material GaN
Unlock Full Specs
to access all available technical data

Similar Products

3.4 - 3.8 GHz, 85 Watt, 48 V GaN RF Power Transistor - QPD3800 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-400
Power Gain 21 dB
View Details
DC - 12 GHz, 5 Watt, 32 V GaN RF Transistor - TGF2977-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 13 dB
View Details
4 suppliers