onsemi N-Channel 400V 15A TO-220 MOSFET Transistor FDP15N40

Description
400V 15A N-Channel Power MOSFET TO-220 300mR Product overview: FDP15N40 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 400V, 15A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 15A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDP15N40 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
400V 15A N-Channel Power MOSFET TO-220 300mR Product overview: FDP15N40 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 400V, 15A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 15A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDP15N40 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 400V 15A TO-220 MOSFET Transistor
278-FDP15N40
N-Channel 400V 15A TO-220 MOSFET Transistor 278-FDP15N40
400V 15A N-Channel Power MOSFET TO-220 300mR Product overview: FDP15N40 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 400V, 15A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 15A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDP15N40 can be used for catalog matching and distributor lookup.

400V 15A N-Channel Power MOSFET TO-220 300mR Product overview: FDP15N40 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 400V, 15A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 15A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDP15N40 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP15N40 - 040266-FDP15N40 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP15N40
040266-FDP15N40
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP15N40 040266-FDP15N40
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 040266-FDP15N40 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 170W (Tc) Family Name: FDP15N40 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 400V Continuous Drain Current at 25°C: 15A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 36nC @ 10V Max Input Capacitance: 1750pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 300 mOhm @ 7.5A, 10V Alternative Parts (Cross-Reference): STP17NK40Z; STH16NA40FI; AOTF20N40L; Introduction Date: November 21, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 040266-FDP15N40
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 170W (Tc)
Family Name: FDP15N40
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 400V
Continuous Drain Current at 25°C: 15A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 36nC @ 10V
Max Input Capacitance: 1750pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 300 mOhm @ 7.5A, 10V
Alternative Parts (Cross-Reference): STP17NK40Z; STH16NA40FI; AOTF20N40L;
Introduction Date: November 21, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Single FETs, MOSFETs - FDP15N40-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDP15N40-ND
Single FETs, MOSFETs FDP15N40-ND
N-Channel 400V 15A (Tc) 170W (Tc) Through Hole TO-220-3

N-Channel 400V 15A (Tc) 170W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDP15N40 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDP15N40
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDP15N40
MOSFET N-CH 400V 15A TO220-3

MOSFET N-CH 400V 15A TO220-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
FDP15N40
MOSFET FDP15N40
MOSFET 400V N-Channel

MOSFET 400V N-Channel

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-FDP15N40 040266-FDP15N40 FDP15N40-ND FDP15N40 FDP15N40
Product Name N-Channel 400V 15A TO-220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP15N40 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel
PD 170000 milliwatts 170000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 64-8016-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1317T - 855026-2SA1317T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details