Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF4104STRL AUIRF4104STRL

Description
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1149792-AUIRF4104STR L Manufacturer Homepage: www.irf.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1149792-AUIRF4104STR L Manufacturer Homepage: www.irf.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF4104STRL - 1149792-AUIRF4104STRL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF4104STRL
1149792-AUIRF4104STRL
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF4104STRL 1149792-AUIRF4104STRL
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1149792-AUIRF4104STR L Manufacturer Homepage: www.irf.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1149792-AUIRF4104STRL
Manufacturer Homepage: www.irf.com
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now
Singapore
N-Channel 75A 40V 0.0055ohm MOSFET Transistor
278-AUIRF4104STRL
N-Channel 75A 40V 0.0055ohm MOSFET Transistor 278-AUIRF4104STRL
Power Field-Effect Transistor, 75A I(D), 40V, 0.0055ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, ROHS COMPLIANT, D2PAK-3 Product overview: AUIRF4104STRL from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 75A, 40V, 0.0055ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75A, 40V, 0.0055ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRF4104STRL can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 75A I(D), 40V, 0.0055ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, ROHS COMPLIANT, D2PAK-3 Product overview: AUIRF4104STRL from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 75A, 40V, 0.0055ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75A, 40V, 0.0055ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRF4104STRL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - AUIRF4104STRL-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AUIRF4104STRL-ND
Single FETs, MOSFETs AUIRF4104STRL-ND
N-Channel 40V 75A (Tc) 140W (Tc) Surface Mount D2PAK

N-Channel 40V 75A (Tc) 140W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET AUTO 40V 1 N-CH HEXFET 1.4mOhms

MOSFET AUTO 40V 1 N-CH HEXFET 1.4mOhms

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AUIRF4104STRL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AUIRF4104STRL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AUIRF4104STRL
MOSFET N-CH 40V 75A D2PAK

MOSFET N-CH 40V 75A D2PAK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1149792-AUIRF4104STRL 278-AUIRF4104STRL AUIRF4104STRL-ND AUIRF4104STRL AUIRF4104STRL
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF4104STRL N-Channel 75A 40V 0.0055ohm MOSFET Transistor Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Polarity N-Channel N-Channel
PD 140000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

CSD17507Q5A 30V N-Channel High Side NexFET Power MOSFET with 20 Volt Vgs - CSD17507Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0161 ohms
View Details
7 suppliers
Power MOSFETs - SuperFAP-E3 Model: FMV20N50E - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 500 volts
rDS(on) 0.3100 ohms
IDSS 20000 milliamps
View Details
40V 17A MOSFET Transistor - 278-BSC059N04LS6ATMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
View Details
9 suppliers