onsemi Electronic Surplus - FCB20N60 FCB20N60

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1173553-FCB20N60 Manufacturer Homepage: www.fairchildsemi.co m Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management, Communications & Networking, Lighting, Alternative Energy
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1173553-FCB20N60 Manufacturer Homepage: www.fairchildsemi.co m Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management, Communications & Networking, Lighting, Alternative Energy
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - FCB20N60 - 1173553-FCB20N60 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - FCB20N60
1173553-FCB20N60
Electronic Surplus - FCB20N60 1173553-FCB20N60
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1173553-FCB20N60 Manufacturer Homepage: www.fairchildsemi.co m Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management, Communications & Networking, Lighting, Alternative Energy

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1173553-FCB20N60
Manufacturer Homepage: www.fairchildsemi.com
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management, Communications & Networking, Lighting, Alternative Energy

Buy Now
Mosfet, N Channel, 600V, 20A, To-263; Channel Type Onsemi - 93K5944 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 600V, 20A, To-263; Channel Type Onsemi
93K5944
Mosfet, N Channel, 600V, 20A, To-263; Channel Type Onsemi 93K5944
MOSFET, N CHANNEL, 600V, 20A, TO-263; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:20A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V RoHS Compliant: Yes

MOSFET, N CHANNEL, 600V, 20A, TO-263; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:20A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V RoHS Compliant: Yes

Supplier's Site
Transistors - FCB20N60 - ODG (Origin Data Global)
Shenzhen, China
Transistors
FCB20N60
Transistors FCB20N60
1 N-Channel D2PAK MOSFETs ROHS

1 N-Channel D2PAK MOSFETs ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 1173553-FCB20N60 93K5944 FCB20N60
Product Name Electronic Surplus - FCB20N60 Mosfet, N Channel, 600V, 20A, To-263; Channel Type Onsemi Transistors
Package Type SOT3 TO-3; TO-263
Unlock Full Specs
to access all available technical data