The ALD1102 is a monolithic dual P-channel matched MOSFET pair designed for precision analog applications such as current mirrors, differential amplifiers, and analog switches. It is available in an 8-pin plastic Dual Inline Package (PDIP) with dimensions of 9.40 to 11.68 mm in length and 5.59 to 7.11 mm in width. The device features a low threshold voltage of 0.7 V, input impedance of 10^12 Ω typical, and gate leakage current of 100 pA at 25°C. It operates over a temperature range of 0°C to +70°C, has a maximum drain-source voltage of -10 V, and dissipates up to 500 mW. The ALD1102 is RoHS compliant and meets ESD sensitivity requirements. The ALD1102BPAL is a variant of this series with a PDIP package and lead-free finish.
MOSFET Array 2 P-Channel (Dual) Matched Pair 10.6V - 500mW Through Hole 8-PDIP
Mosfet Array 2 P-Channel (Dual) Matched Pair 10.6V 500mW Through Hole 8-PDIP
MOSFET 2P-CH 10.6V 8DIP
| Advanced Linear Devices, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | ALD1102BPAL | ALD1102BPAL-ND | ALD1102BPAL |
| Product Name | Dual P-Channel Matched MOSFET Pair | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | ||
| MOSFET Operating Mode | Enhancement; Enhancement Mode | ||
| V(BR)DSS | 12 volts | ||
| IDSS | -16 milliamps |