onsemi PMIC - PMIC - LED Drivers - FAN7340MX FAN7340MX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1037765-FAN7340MX Packaging: Reel - TR Type: DC DC Controller Applications: Backlight Mounting: SMD (SMT) Frequency: 50kHz to 300kHz Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 16-SOIC Maximum Supply Voltage: 35V Operating Input Voltage(Min): 10V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1037765-FAN7340MX Packaging: Reel - TR Type: DC DC Controller Applications: Backlight Mounting: SMD (SMT) Frequency: 50kHz to 300kHz Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 16-SOIC Maximum Supply Voltage: 35V Operating Input Voltage(Min): 10V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - FAN7340MX - 1037765-FAN7340MX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - FAN7340MX
1037765-FAN7340MX
PMIC - PMIC - LED Drivers - FAN7340MX 1037765-FAN7340MX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1037765-FAN7340MX Packaging: Reel - TR Type: DC DC Controller Applications: Backlight Mounting: SMD (SMT) Frequency: 50kHz to 300kHz Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 16-SOIC Maximum Supply Voltage: 35V Operating Input Voltage(Min): 10V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1037765-FAN7340MX
Packaging: Reel - TR
Type: DC DC Controller
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 50kHz to 300kHz
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 16-SOIC
Maximum Supply Voltage: 35V
Operating Input Voltage(Min): 10V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500

Buy Now Datasheet
Singapore, Singapore
LED Driver IC
137-FAN7340MX
LED Driver IC 137-FAN7340MX
IC LED DRIVER CTRLR PWM 16SOIC Product overview: FAN7340MX from Fairchild (onsemi) is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-FAN7340MX can be used for catalog matching and distributor lookup.

IC LED DRIVER CTRLR PWM 16SOIC Product overview: FAN7340MX from Fairchild (onsemi) is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-FAN7340MX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - FAN7340MXTR-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
FAN7340MXTR-ND
LED Drivers FAN7340MXTR-ND
LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 16-SOIC

LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 16-SOIC

Buy Now Datasheet
PMIC - LED Drivers - FAN7340MX - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
FAN7340MX
PMIC - LED Drivers FAN7340MX
IC LED DRIVER CTRLR DIM 16SO

IC LED DRIVER CTRLR DIM 16SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - FAN7340MX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
FAN7340MX
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers FAN7340MX
IC LED DRIVER CTRLR PWM 16SOIC

IC LED DRIVER CTRLR PWM 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 1037765-FAN7340MX 137-FAN7340MX FAN7340MXTR-ND FAN7340MX FAN7340MX
Product Name PMIC - PMIC - LED Drivers - FAN7340MX LED Driver IC LED Drivers PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 10 volts 10 to 35 volts 10 to 35 volts 10 to 35 volts
Package Type 16-SOIC Bulk
Unlock Full Specs
to access all available technical data

Similar Products

TSSOP LED Driver IC - 137-A8512ELPTR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Number of Channels 6 #
View Details
5 suppliers
LED Drivers - 1727-1784-6-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 40 volts
Output Voltage 38 volts
View Details
9 suppliers
LM2753 High Power Switched Capacitor Voltage Convertor/Flash LED Driver - LM2753SD/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 to 5.5 volts
Package Type WSON
View Details
7 suppliers