onsemi Comparators FAN156L6X

Description
Comparator General Purpose Push-Pull, Rail-to-Rail 6-MicroPak
Request a Quote Datasheet
Description
Comparator General Purpose Push-Pull, Rail-to-Rail 6-MicroPak
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - FAN156L6XFSDKR-ND - DigiKey
Thief River Falls, MN, United States
Comparator General Purpose Push-Pull, Rail-to-Rail 6-MicroPak

Comparator General Purpose Push-Pull, Rail-to-Rail 6-MicroPak

Buy Now Datasheet
Comparators - FAN156L6XFSTR-ND - DigiKey
Thief River Falls, MN, United States
Comparators
FAN156L6XFSTR-ND
Comparators FAN156L6XFSTR-ND
Comparator General Purpose Push-Pull, Rail-to-Rail 6-MicroPak

Comparator General Purpose Push-Pull, Rail-to-Rail 6-MicroPak

Buy Now Datasheet
Comparators - FAN156L6XFSCT-ND - DigiKey
Thief River Falls, MN, United States
Comparators
FAN156L6XFSCT-ND
Comparators FAN156L6XFSCT-ND
Comparator General Purpose Push-Pull, Rail-to-Rail 6-MicroPak

Comparator General Purpose Push-Pull, Rail-to-Rail 6-MicroPak

Buy Now Datasheet
Linear - Linear - Comparators - FAN156L6X - FAN156L6X - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - FAN156L6X
FAN156L6X
Linear - Linear - Comparators - FAN156L6X FAN156L6X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1037552-FAN156L6X Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Push-Pull, Rail-to-Rail Number of Elements: 1 Current - Quiescent (Max): 17μA Voltage - Input Offset (Max): 15mV @ 5.5V Current - Input Bias (Max): 10pA @ 5.5V CMRR, PSRR (Typ): 68db CMRR, 80db PSRR Propagation Delay (Max): 400ns (Typ) Hysteresis: 4mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-MicroPak Supply Voltage - Operating: 1.6 V to 5.5 V, ±0.8 V to 2.75 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 5k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1037552-FAN156L6X
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Push-Pull, Rail-to-Rail
Number of Elements: 1
Current - Quiescent (Max): 17μA
Voltage - Input Offset (Max): 15mV @ 5.5V
Current - Input Bias (Max): 10pA @ 5.5V
CMRR, PSRR (Typ): 68db CMRR, 80db PSRR
Propagation Delay (Max): 400ns (Typ)
Hysteresis: 4mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-MicroPak
Supply Voltage - Operating: 1.6 V to 5.5 V, ±0.8 V to 2.75 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 5k pcs

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - FAN156L6X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
FAN156L6X
Integrated Circuits (ICs) - Linear - Comparators FAN156L6X
IC COMPARATOR 1 GEN PUR 6MICROPK

IC COMPARATOR 1 GEN PUR 6MICROPK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number FAN156L6XFSDKR-ND FAN156L6X FAN156L6X
Product Name Comparators Linear - Linear - Comparators - FAN156L6X Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude Identity
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC85 4-Bit Magnitude Comparator - CD74HC85PWT - Texas Instruments
Specs
Type Magnitude
Supply Voltage Other; 2
Package Type Other; CMOS
View Details
4 suppliers
 - 74AC521SC REEL - Rochester Electronics
Specs
Type Identity
Package Type SOIC; Other; SOIC20
Logic Family CMOS
View Details
2 suppliers
Comparators - 74HC85DB,118-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 2V ~ 6V
Package Type SSOP
View Details
2 suppliers