8-Bit identity comparator for comparing two 8-bit binary or BCD words, housed in a 20-pin LCCC package measuring 8.89 mm × 8.45 mm, with an operating temperature range of -55°C to 125°C, wide supply voltage range of 2 V to 6 V, typical propagation delay of 14 ns, and output drive of ±4 mA at 5 V.
8-Bit Identity Comparators 20-LCCC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Comparators |
| Product Number | 5962-86818012A |
| Product Name | SN54HC688 8-Bit Identity Comparators |
| Type | Identity |
| Supply Voltage | Other; 2 |
| Package Type | Other; CMOS |
| Logic Family | HC |