Nexperia B.V. Comparators 74HC85D,652

Description
Magnitude Comparator Bit Active High Output AB 16-SO
Request a Quote Datasheet
Description
Magnitude Comparator Bit Active High Output AB 16-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - 1727-2826-ND - DigiKey
Thief River Falls, MN, United States
Comparators
1727-2826-ND
Comparators 1727-2826-ND
Magnitude Comparator Bit Active High Output AB 16-SO

Magnitude Comparator Bit Active High Output AB 16-SO

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Comparators
74HC85D,652
Integrated Circuits (ICs) - Logic - Comparators 74HC85D,652
IC COMPARATOR MAG 4BIT 16SO

IC COMPARATOR MAG 4BIT 16SO

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators
Product Number 1727-2826-ND 74HC85D,652
Product Name Comparators Integrated Circuits (ICs) - Logic - Comparators
Type Magnitude
Supply Voltage 2V ~ 6V Other
Package Type SOIC
Unlock Full Specs
to access all available technical data

Similar Products

 - 74AC521SC REEL - Rochester Electronics
Specs
Type Identity
Package Type SOIC; Other; SOIC20
Logic Family CMOS
View Details
2 suppliers
Comparators - 1727-3341-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 2V ~ 6V
Package Type SSOP
View Details
Comparators - LM119 MDE - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage Other; 36V
Package Type Other; Die
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Dual Differential Comparator - 1514/C - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Magnitude
Supply Voltage Other; 4.5 to 40 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Can
View Details