Lansdale Semiconductor, Inc. 4-Bit Magnitude Comparator 54S85/E,F

Description
The 54S00/74S00 series of product is fabricated with a non-saturating Schottky clamped transistor technique. This family of TTL product consists of very high performance and high power devices.
Description
The 54S00/74S00 series of product is fabricated with a non-saturating Schottky clamped transistor technique. This family of TTL product consists of very high performance and high power devices.

Suppliers

Company
Product
Description
Supplier Links
4-Bit Magnitude Comparator - 54S85/E,F - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
4-Bit Magnitude Comparator
54S85/E,F
4-Bit Magnitude Comparator 54S85/E,F
The 54S00/74S00 series of product is fabricated with a non-saturating Schottky clamped transistor technique. This family of TTL product consists of very high performance and high power devices.

The 54S00/74S00 series of product is fabricated with a non-saturating Schottky clamped transistor technique. This family of TTL product consists of very high performance and high power devices.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Logic Comparators
Product Number 54S85/E,F
Product Name 4-Bit Magnitude Comparator
Type Magnitude
Supply Voltage Other; 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
Number of units in IC 1
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - LM111 MD8 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage Other; 5V ~ 30V, ±2.5V ~ 15V
Package Type Other; Die
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Comparators - 1727-3341-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 2V ~ 6V
Package Type SSOP
View Details
 - 54F521/BRA - Rochester Electronics
Rochester Electronics
Specs
Type Identity
Package Type DIP; Other; CDIP
View Details
4-Bit Magnitude Comparator - 54LS85/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Magnitude
Supply Voltage Other; 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details