onsemi Logic - Logic - Multivibrators - DM96S02N DM96S02N

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1168031-DM96S02N Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1168031-DM96S02N Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Multivibrators - DM96S02N - 1168031-DM96S02N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - DM96S02N
1168031-DM96S02N
Logic - Logic - Multivibrators - DM96S02N 1168031-DM96S02N
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1168031-DM96S02N Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1168031-DM96S02N
Manufacturer Homepage: www.fairchildsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now
Multivibrators - DM96S02N-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
DM96S02N-ND
Multivibrators DM96S02N-ND
Monostable Multivibrator 16-PDIP

Monostable Multivibrator 16-PDIP

Buy Now Datasheet
Logic - Multivibrators - DM96S02N - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
DM96S02N
Logic - Multivibrators DM96S02N
IC MULTIVIBRATOR 16DIP

IC MULTIVIBRATOR 16DIP

Supplier's Site Datasheet
Multivibrators - DM96S02N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
DM96S02N
Multivibrators DM96S02N
Monostable Multivibrator 16-PDIP

Monostable Multivibrator 16-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - DM96S02N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
DM96S02N
Integrated Circuits (ICs) - Logic - Multivibrators DM96S02N
IC MULTIVIBRATOR 16DIP

IC MULTIVIBRATOR 16DIP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number 1168031-DM96S02N DM96S02N-ND DM96S02N DM96S02N DM96S02N
Product Name Logic - Logic - Multivibrators - DM96S02N Multivibrators Logic - Multivibrators Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators
Type Retriggerable Non-Retriggerable
Features Schmitt Trigger
Package Type DIP; Other; "16-DIP (0.300"", 7.62mm)" DIP; Other; 16-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Multivibrators - MC14528BDG - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 8.8 mA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CD74HC4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators - CD74HC4538MG4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
5 suppliers
 - 74HC125D/S400,118 - Rochester Electronics
Specs
Package Type Other; SO-14
Logic Family CMOS
View Details
Monostable Multivibrator - 288/C,B - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 10 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Number of units in IC 1
View Details