Nexperia B.V. Multivibrators 74HC423D,652

Description
Monostable Multivibrator, HC/UH Series, 2-Func, CMOS, PDSO16
Request a Quote Datasheet
Description
Monostable Multivibrator, HC/UH Series, 2-Func, CMOS, PDSO16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74HC423D,652 - Rochester Electronics
Newburyport, MA, United States
Monostable Multivibrator, HC/UH Series, 2-Func, CMOS, PDSO16

Monostable Multivibrator, HC/UH Series, 2-Func, CMOS, PDSO16

Supplier's Site Datasheet
Multivibrators - 1727-2814-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
1727-2814-ND
Multivibrators 1727-2814-ND
Monostable Multivibrator 20ns 16-SO

Monostable Multivibrator 20ns 16-SO

Buy Now Datasheet
Multivibrators - 74HC423D,652 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
74HC423D,652
Multivibrators 74HC423D,652
Monostable Multivibrator 20 ns 16-SO

Monostable Multivibrator 20 ns 16-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - 74HC423D,652 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
74HC423D,652
Integrated Circuits (ICs) - Logic - Multivibrators 74HC423D,652
IC MULTIVIBRATOR 20NS 16SO

IC MULTIVIBRATOR 20NS 16SO

Supplier's Site
Logic - Multivibrators - 74HC423D,652 - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
74HC423D,652
Logic - Multivibrators 74HC423D,652
IC MULTIVIBRATOR 20NS 16SO

IC MULTIVIBRATOR 20NS 16SO

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number 74HC423D,652 1727-2814-ND 74HC423D,652 74HC423D,652 74HC423D,652
Product Name Multivibrators Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Logic - Multivibrators
Package Type Other; SO16 SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Logic Family CMOS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

CD74HCT123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset - CD74HCT123M - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 4.5
Package Type Other; PDIP,SOIC
View Details
8 suppliers
Dual retriggerable monostable multivibrator with reset - 74AHC123AD,118 - Nexperia B.V.
Specs
Type Retriggerable
Supply Voltage +7.0
Features Master Reset; ESD Protection
View Details
8 suppliers
Logic - Multivibrators - MM74HC123ASJ - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 5.2 mA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Monostable Multivibrator - 160/H,I - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 8 V
Package Type Other (optional feature); Lead Can / Flat Pack
Number of units in IC 1
View Details