Texas Instruments SN74LV123A Dual Retriggerable Monostable Multivibrators SN74LV123AD

Description
Dual Retriggerable Monostable Multivibrators 16-SOIC -40 to 125
Request a Quote Datasheet
Description
Dual Retriggerable Monostable Multivibrators 16-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV123A Dual Retriggerable Monostable Multivibrators - SN74LV123AD - Texas Instruments
Dallas, TX, United States
SN74LV123A Dual Retriggerable Monostable Multivibrators
SN74LV123AD
SN74LV123A Dual Retriggerable Monostable Multivibrators SN74LV123AD
Dual Retriggerable Monostable Multivibrators 16-SOIC -40 to 125

Dual Retriggerable Monostable Multivibrators 16-SOIC -40 to 125

Buy Now Datasheet
Multivibrators - 296-26534-5-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-26534-5-ND
Multivibrators 296-26534-5-ND
Monostable Multivibrator 13ns 16-SOIC

Monostable Multivibrator 13ns 16-SOIC

Buy Now Datasheet
Logic - Multivibrators - SN74LV123AD - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
SN74LV123AD
Logic - Multivibrators SN74LV123AD
IC MULTIVIBRATOR 13NS 16SOIC

IC MULTIVIBRATOR 13NS 16SOIC

Supplier's Site Datasheet
Multivibrators - SN74LV123AD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
SN74LV123AD
Multivibrators SN74LV123AD
Monostable Multivibrator 13 ns 16-SOIC

Monostable Multivibrator 13 ns 16-SOIC

Buy Now
Ic, Multivibrator, Smd, Soic16, 5V; Logic Family / Base Number Texas Instruments - 28AH5155 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Multivibrator, Smd, Soic16, 5V; Logic Family / Base Number Texas Instruments
28AH5155
Ic, Multivibrator, Smd, Soic16, 5V; Logic Family / Base Number Texas Instruments 28AH5155
IC, MULTIVIBRATOR, SMD, SOIC16, 5V; Logic Family / Base Number:74LV123; Multivibrator Type:Retriggerable Monostable; Output Current:12mA; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:16Pins; RoHS Compliant: Yes

IC, MULTIVIBRATOR, SMD, SOIC16, 5V; Logic Family / Base Number:74LV123; Multivibrator Type:Retriggerable Monostable; Output Current:12mA; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:16Pins; RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Multivibrators - SN74LV123AD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
SN74LV123AD
Integrated Circuits (ICs) - Logic - Multivibrators SN74LV123AD
IC MULTIVIBRATOR 13NS 16SOIC

IC MULTIVIBRATOR 13NS 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number SN74LV123AD 296-26534-5-ND SN74LV123AD SN74LV123AD 28AH5155 SN74LV123AD
Product Name SN74LV123A Dual Retriggerable Monostable Multivibrators Multivibrators Logic - Multivibrators Multivibrators Ic, Multivibrator, Smd, Soic16, 5V; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Multivibrators
Type Retriggerable Non-Retriggerable
Supply Voltage 2.5V; 3.3V; 5V; 2 2 V ~ 5.5 V 5.5V
Package Type Other; SO,SOIC,SSOP,TSSOP,TVSOP,VQFN SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) Other; SOIC SOIC
Logic Family LV-A
Propagation Delay 17 to 44 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54AHC123A DUAL RETRIGGERABLE MONOSTABLE MULTIVIBRATORS - 5962-9860801QEA - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; CDIP,CFP,LCCC
View Details
SN74LS123 Dual retriggerable monostable multivibrators - SN74LS123DRE4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 4.75
Package Type Other; PDIP,SO,SOIC
View Details
6 suppliers
SN74AHCT123A Dual Retriggerable Monostable Multivibrators - SN74AHCT123AD - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 2
Package Type Other; PDIP,SOIC,SSOP,TSSOP,TVSOP
View Details
7 suppliers
SN54LS123 Retriggerable Monostable Multivibrators - SNJ54LS123J - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 4.75
Package Type Other; CDIP,CFP,LCCC
View Details
2 suppliers