onsemi Flip Flops DM74AS374N

Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - DM74AS374N-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
DM74AS374N-ND
Flip Flops DM74AS374N-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - DM74AS374N
080539-DM74AS374N
Logic - Logic - Flip Flops - DM74AS374N 080539-DM74AS374N
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 080539-DM74AS374N Packaging: Tube/Rail Type: D-Type Mounting: Through Hole Output Type: Tri-State, Non-Inverted Current - Output High, Low: 15mA, 48mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 120mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 20-DIP (0.300", 7.62mm) Purpose: Standard Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 125MHz Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 080539-DM74AS374N
Packaging: Tube/Rail
Type: D-Type
Mounting: Through Hole
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 15mA, 48mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 120mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 20-DIP (0.300", 7.62mm)
Purpose: Standard
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 125MHz
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Flip Flops - DM74AS374N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
DM74AS374N
Flip Flops DM74AS374N
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Buy Now Datasheet
Flip Flops - DM74AS374N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
DM74AS374N
Flip Flops DM74AS374N
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Buy Now Datasheet
Logic - Flip Flops - DM74AS374N - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
DM74AS374N
Logic - Flip Flops DM74AS374N
IC FF D-TYPE SNGL 8BIT 20DIP

IC FF D-TYPE SNGL 8BIT 20DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - DM74AS374N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
DM74AS374N
Integrated Circuits (ICs) - Logic - Flip Flops DM74AS374N
IC FF D-TYPE SNGL 8BIT 20DIP

IC FF D-TYPE SNGL 8BIT 20DIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number DM74AS374N-ND 080539-DM74AS374N DM74AS374N DM74AS374N DM74AS374N
Product Name Flip Flops Logic - Logic - Flip Flops - DM74AS374N Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered Positive-edge Triggered; Positive Edge
Supply Voltage 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V
Output Characteristics 3-State
Propagation Delay 9 ns 9 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74ALVT16821DGG,112 - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 3V; 3.6V; 2.3V ~ 2.7V, 3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
 - 54AC175/Q2A - Rochester Electronics
Rochester Electronics
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Package Type CLCC20
View Details
4 suppliers