Rochester Electronics Logic - Logic - Flip Flops - 54F175FMQB 54F175FMQB

Description
Manufacturer: National Semiconductor Win Source Part Number: 856530-54F175FMQB Series: * Features: Flip Flop Element Bit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: National Semiconductor Win Source Part Number: 856530-54F175FMQB Series: * Features: Flip Flop Element Bit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 54F175FMQB
856530-54F175FMQB
Logic - Logic - Flip Flops - 54F175FMQB 856530-54F175FMQB
Manufacturer: National Semiconductor Win Source Part Number: 856530-54F175FMQB Series: * Features: Flip Flop Element Bit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: National Semiconductor
Win Source Part Number: 856530-54F175FMQB
Series: *
Features: Flip Flop Element Bit
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Flip Flops - 54F175FMQB - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
54F175FMQB
Logic - Flip Flops 54F175FMQB
D FLIP-FLOP, F/FAST SERIES TTL

D FLIP-FLOP, F/FAST SERIES TTL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops
Product Number 856530-54F175FMQB 54F175FMQB
Product Name Logic - Logic - Flip Flops - 54F175FMQB Logic - Flip Flops
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ALS113AJ/B - Rochester Electronics
Rochester Electronics
Specs
Flip-Flop Type J-K
Package Type DIP; CDIP
View Details
4 suppliers
SN54AHC74 Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset - 5962-9686001Q2A - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 5V; 3.3,5
View Details
4 suppliers
Flip Flops - 1727-74HCS74BQXTR-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details