onsemi Logic - Logic - Latches - DM74ALS580AWMX DM74ALS580AWMX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 772772-DM74ALS580AWM X Series: 74ALS Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 2.6mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Independent Circuits: 1 Delay Time - Propagation: 3ns Part Status: Obsolete(EOL) Family Name: DM74ALS580 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): SN74ALS580BDWRE4; SN74ALS580BDWE4; SN74ALS580BDWG4; SN74ALS580BDW; Introduction Date: February 16, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 772772-DM74ALS580AWM X Series: 74ALS Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 2.6mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Independent Circuits: 1 Delay Time - Propagation: 3ns Part Status: Obsolete(EOL) Family Name: DM74ALS580 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): SN74ALS580BDWRE4; SN74ALS580BDWE4; SN74ALS580BDWG4; SN74ALS580BDW; Introduction Date: February 16, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - DM74ALS580AWMX
772772-DM74ALS580AWMX
Logic - Logic - Latches - DM74ALS580AWMX 772772-DM74ALS580AWMX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 772772-DM74ALS580AWM X Series: 74ALS Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 2.6mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Independent Circuits: 1 Delay Time - Propagation: 3ns Part Status: Obsolete(EOL) Family Name: DM74ALS580 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): SN74ALS580BDWRE4; SN74ALS580BDWE4; SN74ALS580BDWG4; SN74ALS580BDW; Introduction Date: February 16, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 772772-DM74ALS580AWMX
Series: 74ALS
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 2.6mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Independent Circuits: 1
Delay Time - Propagation: 3ns
Part Status: Obsolete(EOL)
Family Name: DM74ALS580
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): SN74ALS580BDWRE4; SN74ALS580BDWE4; SN74ALS580BDWG4; SN74ALS580BDW;
Introduction Date: February 16, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic - Latches - DM74ALS580AWMX - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
DM74ALS580AWMX
Logic - Latches DM74ALS580AWMX
IC LATCH TRANSP OCT D 3ST 20SOIC

IC LATCH TRANSP OCT D 3ST 20SOIC

Supplier's Site Datasheet
Latches - DM74ALS580AWMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Latches - DM74ALS580AWMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - DM74ALS580AWMX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
DM74ALS580AWMX
Integrated Circuits (ICs) - Logic - Latches DM74ALS580AWMX
IC D-TYPE TRANSP SGL 8:8 20SOIC

IC D-TYPE TRANSP SGL 8:8 20SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 772772-DM74ALS580AWMX DM74ALS580AWMX DM74ALS580AWMX DM74ALS580AWMX
Product Name Logic - Logic - Latches - DM74ALS580AWMX Logic - Latches Latches Integrated Circuits (ICs) - Logic - Latches
Supply Voltage 4.5 V ~ 5.5 V 4.5V ~ 5.5V
Low-level Output Current (Sink) 24 mA 24 mA
High-level Output Current (Source) 2.6 mA 2.6 mA
Propagation Delay 3 ns 3 ns
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
Latches - 74HC373DB,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2V ~ 6V
View Details
4 suppliers
Logic - Latches - 74LVT16373MTDX - Lingto Electronic Limited
Specs
Latch Type D
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
3.3V CMOS 16-Bit Transparent D-Type Latch with 3-State Outputs, 5.0V Tolerant I/O - 74LVC16373APAG8 - Integrated Device Technology
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 3.3V
View Details
3 suppliers