Rochester Electronics Logic - Latches 74LCX573MSAX

Description
BUS DRIVER
Datasheet
Description
BUS DRIVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - 74LCX573MSAX - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74LCX573MSAX
Logic - Latches 74LCX573MSAX
BUS DRIVER

BUS DRIVER

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number 74LCX573MSAX
Product Name Logic - Latches
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74HCT563N,652 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 6 mA
High-level Output Current (Source) 6 mA
View Details
Latches - 74LVC573ADB,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
3 suppliers
SN74ALVCH162260 12-Bit To 24-Bit Multiplexed D-Type Latch With 3-State Outputs - 74ALVCH162260DLRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
5 suppliers
Quad Bistable Latch - 5477/C,A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP (optional feature); Lead Flat Pack
View Details