onsemi Flip Flops DM74ALS576SJX

Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"
Request a Quote Datasheet
Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - DM74ALS576SJX-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"

Buy Now Datasheet
Flip Flops - DM74ALS576SJX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
DM74ALS576SJX
Flip Flops DM74ALS576SJX
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Buy Now Datasheet
Logic - Flip Flops - DM74ALS576SJX - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
DM74ALS576SJX
Logic - Flip Flops DM74ALS576SJX
IC FF D-TYPE SNGL 8BIT 20SOP

IC FF D-TYPE SNGL 8BIT 20SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - DM74ALS576SJX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
DM74ALS576SJX
Integrated Circuits (ICs) - Logic - Flip Flops DM74ALS576SJX
IC FF D-TYPE SNGL 8BIT 20SOP

IC FF D-TYPE SNGL 8BIT 20SOP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number DM74ALS576SJX-ND DM74ALS576SJX DM74ALS576SJX DM74ALS576SJX
Product Name Flip Flops Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics 3-State
Propagation Delay 14 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74HCT374DB,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
3 suppliers
SN54ABT821 10-Bit Bus Interface Flip-Flops With 3-State Outputs - 5962-9469101QKA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
Logic Family ABT
View Details
Logic - Flip Flops - 74AC109SJ - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 175 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details