Rochester Electronics Logic - Flip Flops 5962-9761601QCA

Description
SN54LVC74A DUAL POSITIVE-EDGE-TR
Datasheet
Description
SN54LVC74A DUAL POSITIVE-EDGE-TR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 5962-9761601QCA - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
5962-9761601QCA
Logic - Flip Flops 5962-9761601QCA
SN54LVC74A DUAL POSITIVE-EDGE-TR

SN54LVC74A DUAL POSITIVE-EDGE-TR

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number 5962-9761601QCA
Product Name Logic - Flip Flops
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 5472DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Dual JK flip-flop with reset; negative-edge trigger - 74HC73PW,118 - Nexperia B.V.
Specs
Flip-Flop Type J-K
Triggering Negative-edge Triggered
Supply Voltage +7.0
View Details
8 suppliers
Logic - Flip Flops - 74AC109PC - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 175 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details