onsemi EMI/RFI Filters (LC, RC Networks) - CM6200 CM6200

Description
Data Line Filter, 1 Function(s)
Request a Quote Datasheet
Description
Data Line Filter, 1 Function(s)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CM6200 - Rochester Electronics
Newburyport, MA, United States
Data Line Filter, 1 Function(s)

Data Line Filter, 1 Function(s)

Supplier's Site Datasheet
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - CM6200
CM6200
EMI/RFI Filters (LC, RC Networks) - CM6200 CM6200
Manufacturer: ON Semiconductor Win Source Part Number: 1029576-CM6200 Packaging: Reel - TR Type: Low Pass Applications: Audio Mounting: SMD (SMT) Technology: RC (Pi) Height: 0.025" (0.64mm) Number of Channels: 2 Filter Order: 2nd Resistance - Channel (Ohms): 25, 2.2k Values: R = 25 Ohms, 2.2 kOhms, C = 830pF, 1250pF ESD Protection: Yes Categories: Filters Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 0.047" L x 0.047" W (1.20mm x 1.20mm) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1029576-CM6200
Packaging: Reel - TR
Type: Low Pass
Applications: Audio
Mounting: SMD (SMT)
Technology: RC (Pi)
Height: 0.025" (0.64mm)
Number of Channels: 2
Filter Order: 2nd
Resistance - Channel (Ohms): 25, 2.2k
Values: R = 25 Ohms, 2.2 kOhms, C = 830pF, 1250pF
ESD Protection: Yes
Categories: Filters
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.047" L x 0.047" W (1.20mm x 1.20mm)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number CM6200 CM6200
Product Name EMI/RFI Filters (LC, RC Networks) - CM6200
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Pass Filter - UIYBPF12080A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 2400 MHz
View Details
Band Pass Filter - 5o26125530 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 3000 to 5000 MHz
View Details
RF Filters - 2312-QPQ1298TR7TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 2595 MHz
View Details
2557.5 MHz Cavity Band Pass Filter - AB2557B1341 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2558 MHz
Bandwidth 95000 kHz
View Details