onsemi EMI/RFI Filters (LC, RC Networks) - CM1461-06DE CM1461-06DE

Description
Manufacturer: ON Semiconductor Win Source Part Number: 800531-CM1461-06DE Packaging: Reel Type: Low Pass Mounting Style: SMD Applications: Data Lines for Mobile Devices Technology: LC (Pi) Height: 0.031" (0.79mm) Current: 30mA Number of Channels: 6 Part Status: Obsolete (End Of Life) Attenuation Value: 30dB at 800MHz ~ 2.7GHz Filter Order: 3rd Values: L = 20nH, C = 10pF ESD Protection: Yes Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.118" L x 0.053" W (3.00mm x 1.35mm) Manufacturer Package: 12-WFDFN Exposed Pad Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 800531-CM1461-06DE Packaging: Reel Type: Low Pass Mounting Style: SMD Applications: Data Lines for Mobile Devices Technology: LC (Pi) Height: 0.031" (0.79mm) Current: 30mA Number of Channels: 6 Part Status: Obsolete (End Of Life) Attenuation Value: 30dB at 800MHz ~ 2.7GHz Filter Order: 3rd Values: L = 20nH, C = 10pF ESD Protection: Yes Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.118" L x 0.053" W (3.00mm x 1.35mm) Manufacturer Package: 12-WFDFN Exposed Pad Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - CM1461-06DE
CM1461-06DE
EMI/RFI Filters (LC, RC Networks) - CM1461-06DE CM1461-06DE
Manufacturer: ON Semiconductor Win Source Part Number: 800531-CM1461-06DE Packaging: Reel Type: Low Pass Mounting Style: SMD Applications: Data Lines for Mobile Devices Technology: LC (Pi) Height: 0.031" (0.79mm) Current: 30mA Number of Channels: 6 Part Status: Obsolete (End Of Life) Attenuation Value: 30dB at 800MHz ~ 2.7GHz Filter Order: 3rd Values: L = 20nH, C = 10pF ESD Protection: Yes Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.118" L x 0.053" W (3.00mm x 1.35mm) Manufacturer Package: 12-WFDFN Exposed Pad Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: ON Semiconductor
Win Source Part Number: 800531-CM1461-06DE
Packaging: Reel
Type: Low Pass
Mounting Style: SMD
Applications: Data Lines for Mobile Devices
Technology: LC (Pi)
Height: 0.031" (0.79mm)
Current: 30mA
Number of Channels: 6
Part Status: Obsolete (End Of Life)
Attenuation Value: 30dB at 800MHz ~ 2.7GHz
Filter Order: 3rd
Values: L = 20nH, C = 10pF
ESD Protection: Yes
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.118" L x 0.053" W (3.00mm x 1.35mm)
Manufacturer Package: 12-WFDFN Exposed Pad
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number CM1461-06DE
Product Name EMI/RFI Filters (LC, RC Networks) - CM1461-06DE
Unlock Full Specs
to access all available technical data

Similar Products

5320 MHz WiFi Cavity Filter - AB5320B753 - Anatech Electronics, Inc.
Specs
Fc 5320 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details
RF Filters and Diplexers: Cavity/Discrete/Waveguide/Ceramic/Wireless Filters -  - Smiths Interconnect, a Molex company
Specs
Filter Design Ceramic Filter
Fc 30 to 40000 MHz
View Details
Ceramic Filters - ECS-DCF-104 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
High Pass Filter - 5o2834330 - 5o.com
Specs
Filter Type High Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 3000 to 12000 MHz
View Details