onsemi EMI/RFI Filters (LC, RC Networks) - CM1460-06DE CM1460-06DE

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1029542-CM1460-06DE Packaging: Reel - TR Type: Low Pass Applications: Data Lines for Mobile Devices Mounting: SMD (SMT) Technology: LC (Pi) Height: 0.031" (0.79mm) Current: 30mA Number of Channels: 6 Attenuation Value: 30dB @ 800MHz to 2.7GHz Filter Order: 3rd Values: L = 17nH, C = 15pF ESD Protection: Yes Categories: Filters Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 0.118" L x 0.053" W (3.00mm x 1.35mm) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1029542-CM1460-06DE Packaging: Reel - TR Type: Low Pass Applications: Data Lines for Mobile Devices Mounting: SMD (SMT) Technology: LC (Pi) Height: 0.031" (0.79mm) Current: 30mA Number of Channels: 6 Attenuation Value: 30dB @ 800MHz to 2.7GHz Filter Order: 3rd Values: L = 17nH, C = 15pF ESD Protection: Yes Categories: Filters Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 0.118" L x 0.053" W (3.00mm x 1.35mm) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - CM1460-06DE
CM1460-06DE
EMI/RFI Filters (LC, RC Networks) - CM1460-06DE CM1460-06DE
Manufacturer: ON Semiconductor Win Source Part Number: 1029542-CM1460-06DE Packaging: Reel - TR Type: Low Pass Applications: Data Lines for Mobile Devices Mounting: SMD (SMT) Technology: LC (Pi) Height: 0.031" (0.79mm) Current: 30mA Number of Channels: 6 Attenuation Value: 30dB @ 800MHz to 2.7GHz Filter Order: 3rd Values: L = 17nH, C = 15pF ESD Protection: Yes Categories: Filters Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 0.118" L x 0.053" W (3.00mm x 1.35mm) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1029542-CM1460-06DE
Packaging: Reel - TR
Type: Low Pass
Applications: Data Lines for Mobile Devices
Mounting: SMD (SMT)
Technology: LC (Pi)
Height: 0.031" (0.79mm)
Current: 30mA
Number of Channels: 6
Attenuation Value: 30dB @ 800MHz to 2.7GHz
Filter Order: 3rd
Values: L = 17nH, C = 15pF
ESD Protection: Yes
Categories: Filters
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.118" L x 0.053" W (3.00mm x 1.35mm)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number CM1460-06DE
Product Name EMI/RFI Filters (LC, RC Networks) - CM1460-06DE
Unlock Full Specs
to access all available technical data

Similar Products

LTCC Band Pass Filter, 2400 - 2500 MHz, 50Ω - BFCO-252+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
1600 MHz Cavity Band Pass Filter - AB1600B887 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1600 MHz
Bandwidth 50000 kHz
View Details
DC-5600MHz SMA-Female Microstrip Low Pass Filter Rated at 5 Watts (CW) - HRT-LF(DC/5600)-2282S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Low Pass
Fc 0.0 to 5600 MHz
Insertion Loss 2 dB
View Details