Knowles RF Filters B047MC5S

Description
4.75GHz Center Frequency RF Filter (Radio Frequency) 600MHz Bandwidth 2.5dB 2-SMD, No Lead
Request a Quote Datasheet
Description
4.75GHz Center Frequency RF Filter (Radio Frequency) 600MHz Bandwidth 2.5dB 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 1761-1105-ND - DigiKey
Thief River Falls, MN, United States
RF Filters
1761-1105-ND
RF Filters 1761-1105-ND
4.75GHz Center Frequency RF Filter (Radio Frequency) 600MHz Bandwidth 2.5dB 2-SMD, No Lead

4.75GHz Center Frequency RF Filter (Radio Frequency) 600MHz Bandwidth 2.5dB 2-SMD, No Lead

Buy Now Datasheet
RF Filters - B047MC5S - ODG (Origin Data Global)
Shenzhen, China
RF Filters
B047MC5S
RF Filters B047MC5S
RF FILTER 4.7GHZ BANDPASS 2SMD

RF FILTER 4.7GHZ BANDPASS 2SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number 1761-1105-ND B047MC5S
Product Name RF Filters RF Filters
Filter Technology Passive Filter
Fc 4750 MHz 4750 MHz
Bandwidth 600000 kHz 600000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Lumped LC Band Pass Filter, 20 - 21 MHz, 50Ω - BBP-20R5+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 20.5 dB
View Details
2 suppliers
WiFi Cavity Band Pass Filter - AB2458B631 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2458 MHz
Bandwidth 34000 kHz
View Details
Band Pass Filter - 5o26125650 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 1700 to 2700 MHz
View Details