onsemi EMI/RFI Filters (LC, RC Networks) - CM1453-04CP CM1453-04CP

Description
Manufacturer: ON Semiconductor Win Source Part Number: 915558-CM1453-04CP Series: Praetorian® Operating Temperature Range: -40°C ~ 85°C Features: LC (Pi) EMI Filter 3rd Order Low Pass 4 Channel L = 20nH, C = 9.5pF 30 mA 10-WFBGA, WLCSP Package: Reel - TR Package: 10-WFBGA, WLCSP Mounting: Surface Mount Part Status: Obsolete Family Name: CM1453 Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.90.0100
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 915558-CM1453-04CP Series: Praetorian® Operating Temperature Range: -40°C ~ 85°C Features: LC (Pi) EMI Filter 3rd Order Low Pass 4 Channel L = 20nH, C = 9.5pF 30 mA 10-WFBGA, WLCSP Package: Reel - TR Package: 10-WFBGA, WLCSP Mounting: Surface Mount Part Status: Obsolete Family Name: CM1453 Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.90.0100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - CM1453-04CP
CM1453-04CP
EMI/RFI Filters (LC, RC Networks) - CM1453-04CP CM1453-04CP
Manufacturer: ON Semiconductor Win Source Part Number: 915558-CM1453-04CP Series: Praetorian® Operating Temperature Range: -40°C ~ 85°C Features: LC (Pi) EMI Filter 3rd Order Low Pass 4 Channel L = 20nH, C = 9.5pF 30 mA 10-WFBGA, WLCSP Package: Reel - TR Package: 10-WFBGA, WLCSP Mounting: Surface Mount Part Status: Obsolete Family Name: CM1453 Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.90.0100

Manufacturer: ON Semiconductor
Win Source Part Number: 915558-CM1453-04CP
Series: Praetorian®
Operating Temperature Range: -40°C ~ 85°C
Features: LC (Pi) EMI Filter 3rd Order Low Pass 4 Channel L = 20nH, C = 9.5pF 30 mA 10-WFBGA, WLCSP
Package: Reel - TR
Package: 10-WFBGA, WLCSP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CM1453
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 3500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number CM1453-04CP
Product Name EMI/RFI Filters (LC, RC Networks) - CM1453-04CP
Unlock Full Specs
to access all available technical data

Similar Products

LTCC Band Pass Filter, 2340 - 2530 MHz, 50Ω - BFCN-2435+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 2435 dB
View Details
3 suppliers
3460 MHz Cavity Band Pass Filter - AB3460B648 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3460 MHz
Bandwidth 50000 kHz
View Details
2200-2600MHz SMA-Female Suspended Stripline Bandstop Filter Rated at 5 Watts (CW) - HRT-SF(2400/400)-1902S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 300 to 5000 MHz
Insertion Loss 2.5 dB
View Details