Monostable Multivibrator 100ns 16-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 718067-CD4538BCMX
Packaging: Reel
Mounting Style: SMD
Logic Type: Monostable
Schmitt Trigger Input: No
Current - Output High, Low: 8.8mA, 8.8mA
Independent Circuits: 2
Propagation Delay: 100ns
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 16-SOIC
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Family Part Number: 4538
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 15V
IC MULTIVIBRATOR 100NS 16SOIC
Monostable Multivibrator 100 ns 16-SOIC
IC MULTIVIBRATOR 100NS 16SOIC
IC MULTIVIBRATOR 100NS 16SOIC
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators |
| Product Number | CD4538BCMXTR-ND | 718067-CD4538BCMX | CD4538BCMX | CD4538BCMX | CD4538BCMX | CD4538BCMX |
| Product Name | Multivibrators | Logic - Logic - Multivibrators - CD4538BCMX | Logic - Multivibrators | Multivibrators | Multivibrators | Integrated Circuits (ICs) - Logic - Multivibrators |
| Package Type | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 16-SOIC (0.154", 3.90mm Width) | SOIC | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Supply Voltage | 3V ~ 15V | 1.5V; 3 V ~ 15 V | 3 V ~ 15 V |